Ondrives.US Corporation, formerly Rino Mechanical Custom Gearboxes and Speed Reducers

Description
If you need any type of custom gearbox—a right angle gearbox, parallel shaft gearbox, crossed axis gearbox, etc.—you need Ondrives.US. We are an industry-leading manufacturer of gears, gearboxes, and other motion transfer devices, with the experience and expertise to deliver the perfect custom gearbox or custom miniature gearbox for your unique application. The same quality and precision that we build into our standard gearbox models goes into each and every custom gearbox we produce. We deliver reliable, high performance custom gearbox units in sizes ranging from miniature to 900 Nm output torque. If you have a design for a custom gearbox, we will build it. If you have a sample, we will reverse engineering it. If you have a concept, our applications engineers will work with you to turn it into reality.
Description
If you need any type of custom gearbox—a right angle gearbox, parallel shaft gearbox, crossed axis gearbox, etc.—you need Ondrives.US. We are an industry-leading manufacturer of gears, gearboxes, and other motion transfer devices, with the experience and expertise to deliver the perfect custom gearbox or custom miniature gearbox for your unique application. The same quality and precision that we build into our standard gearbox models goes into each and every custom gearbox we produce. We deliver reliable, high performance custom gearbox units in sizes ranging from miniature to 900 Nm output torque. If you have a design for a custom gearbox, we will build it. If you have a sample, we will reverse engineering it. If you have a concept, our applications engineers will work with you to turn it into reality.

Suppliers

Company
Product
Description
Supplier Links
Custom Gearboxes and Speed Reducers -  - Ondrives.US Corporation, formerly Rino Mechanical
Freeport, NY, USA
Custom Gearboxes and Speed Reducers
Custom Gearboxes and Speed Reducers
If you need any type of custom gearbox—a right angle gearbox, parallel shaft gearbox, crossed axis gearbox, etc.—you need Ondrives.US. We are an industry-leading manufacturer of gears, gearboxes, and other motion transfer devices, with the experience and expertise to deliver the perfect custom gearbox or custom miniature gearbox for your unique application. The same quality and precision that we build into our standard gearbox models goes into each and every custom gearbox we produce. We deliver reliable, high performance custom gearbox units in sizes ranging from miniature to 900 Nm output torque. If you have a design for a custom gearbox, we will build it. If you have a sample, we will reverse engineering it. If you have a concept, our applications engineers will work with you to turn it into reality.

If you need any type of custom gearbox—a right angle gearbox, parallel shaft gearbox, crossed axis gearbox, etc.—you need Ondrives.US. We are an industry-leading manufacturer of gears, gearboxes, and other motion transfer devices, with the experience and expertise to deliver the perfect custom gearbox or custom miniature gearbox for your unique application.

The same quality and precision that we build into our standard gearbox models goes into each and every custom gearbox we produce. We deliver reliable, high performance custom gearbox units in sizes ranging from miniature to 900 Nm output torque.

If you have a design for a custom gearbox, we will build it. If you have a sample, we will reverse engineering it. If you have a concept, our applications engineers will work with you to turn it into reality.

Supplier's Site

Technical Specifications

  Ondrives.US Corporation, formerly Rino Mechanical
Product Category Gearboxes and Gearheads
Product Name Custom Gearboxes and Speed Reducers
Reducer Style Base Mount
Unlock Full Specs
to access all available technical data

Similar Products

Gearheads - P12 spur 1/200 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Spur
Gear Ratio 200 (X : 1)
Rated Output Torque 0.1770 In-lbs (0.2041 kg-cm)
View Details
Planetary Gearheads Series 22EKV -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 185 F (-30 to 85 C)
Gear Ratio 15534 (X : 1)
View Details
Gearboxes - 2166497 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gearing Worm; Worm
Length 4.72 inch (120 mm)
Height 2.48 inch (63 mm)
View Details
GB28 50:1 Bronze - GB28-50B - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 50 (X : 1)
Rated Output Torque 44.25 In-lbs (51.02 kg-cm)
View Details