Ondrives.US Corporation, formerly Rino Mechanical Worm Gearbox High Ratio Reduction

Description
Ondrives.US' PP series double reduction worm gearboxes are, essentially, two reduction gearboxes in a single unit, with parallel input and output shafts. They feature dual ball bearings on all shafts and permanent lubrication for years of dependable performance, even in nonstop or high cycle operation. Machined, one-piece aluminum block housings and steel internals make the double reduction worm gear reducer tough enough for your most demanding applications. The PP high double reduction gearbox design can accommodate torque values up to 300 inch-lbs. and input speeds up to 3,000 RPM, while providing only ˜2° of backlash.
Datasheet
Description
Ondrives.US' PP series double reduction worm gearboxes are, essentially, two reduction gearboxes in a single unit, with parallel input and output shafts. They feature dual ball bearings on all shafts and permanent lubrication for years of dependable performance, even in nonstop or high cycle operation. Machined, one-piece aluminum block housings and steel internals make the double reduction worm gear reducer tough enough for your most demanding applications. The PP high double reduction gearbox design can accommodate torque values up to 300 inch-lbs. and input speeds up to 3,000 RPM, while providing only ˜2° of backlash.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ondrives.US' PP series double reduction worm gearboxes are, essentially, two reduction gearboxes in a single unit, with parallel input and output shafts. They feature dual ball bearings on all shafts and permanent lubrication for years of dependable performance, even in nonstop or high cycle operation. Machined, one-piece aluminum block housings and steel internals make the double reduction worm gear reducer tough enough for your most demanding applications. The PP high double reduction gearbox design can accommodate torque values up to 300 inch-lbs. and input speeds up to 3,000 RPM, while providing only ˜2° of backlash.

Ondrives.US' PP series double reduction worm gearboxes are, essentially, two reduction gearboxes in a single unit, with parallel input and output shafts. They feature dual ball bearings on all shafts and permanent lubrication for years of dependable performance, even in nonstop or high cycle operation. Machined, one-piece aluminum block housings and steel internals make the double reduction worm gear reducer tough enough for your most demanding applications. The PP high double reduction gearbox design can accommodate torque values up to 300 inch-lbs. and input speeds up to 3,000 RPM, while providing only ˜2° of backlash.

Supplier's Site Datasheet

Technical Specifications

  Ondrives.US Corporation, formerly Rino Mechanical
Product Category Gearboxes and Gearheads
Product Number High Ratio Reduction
Product Name Worm Gearbox
Gearing Worm
Gear Ratio 25 to 900 (X : 1)
Maximum Input Speed 3000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Planetary Gearheads Series 15/10 -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 800 (X : 1)
View Details
Engine Turning Mechanism -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Gearing Spur
Rated Output Torque 0.0 to 7080 In-lbs (0.0 to 8163 kg-cm)
Reducer Style Motor Mount / Gearhead
View Details
Gearboxes - 336264 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gearing Ovoid
Gear Ratio 640 (X : 1)
Rated Output Torque 5.31 In-lbs (6.12 kg-cm)
View Details