GAO Tek, Inc. GLC-FE-100FX Cisco Compatible Transceiver

Description
Cisco Compatible 100BASE-FX SFP module for 100-Mb ports, 2KM over MMF, 1310-nm wavelength. The SFP transceiver modules are hot-pluggable I/O devices that plug into module sockets. The transceiver connects the electrical circuitry of the module with the optical or copper network. You can use any combination of SFP modules that your Cisco device supports. The only restrictions are that each port must match the wavelength specifications on the other end of the cable and that the cable must not exceed the stipulated cable length for reliable communications. You may use Cisco Compatible SFP transceiver modules on your Cisco device. Each SFP transceiver module has an internal serial EEPROM that is encoded with security information. This encoding allows Cisco to identify and validate that the SFP transceiver module meets the requirements for the device.
Description
Cisco Compatible 100BASE-FX SFP module for 100-Mb ports, 2KM over MMF, 1310-nm wavelength. The SFP transceiver modules are hot-pluggable I/O devices that plug into module sockets. The transceiver connects the electrical circuitry of the module with the optical or copper network. You can use any combination of SFP modules that your Cisco device supports. The only restrictions are that each port must match the wavelength specifications on the other end of the cable and that the cable must not exceed the stipulated cable length for reliable communications. You may use Cisco Compatible SFP transceiver modules on your Cisco device. Each SFP transceiver module has an internal serial EEPROM that is encoded with security information. This encoding allows Cisco to identify and validate that the SFP transceiver module meets the requirements for the device.

Suppliers

Company
Product
Description
Supplier Links
GLC-FE-100FX Cisco Compatible Transceiver -  - GAO Tek, Inc.
Toronto, Ontario, Canada
GLC-FE-100FX Cisco Compatible Transceiver
GLC-FE-100FX Cisco Compatible Transceiver
Cisco Compatible 100BASE-FX SFP module for 100-Mb ports, 2KM over MMF, 1310-nm wavelength. The SFP transceiver modules are hot-pluggable I/O devices that plug into module sockets. The transceiver connects the electrical circuitry of the module with the optical or copper network. You can use any combination of SFP modules that your Cisco device supports. The only restrictions are that each port must match the wavelength specifications on the other end of the cable and that the cable must not exceed the stipulated cable length for reliable communications. You may use Cisco Compatible SFP transceiver modules on your Cisco device. Each SFP transceiver module has an internal serial EEPROM that is encoded with security information. This encoding allows Cisco to identify and validate that the SFP transceiver module meets the requirements for the device.

Cisco Compatible 100BASE-FX SFP module for 100-Mb ports, 2KM over MMF, 1310-nm wavelength. The SFP transceiver modules are hot-pluggable I/O devices that plug into module sockets. The transceiver connects the electrical circuitry of the module with the optical or copper network. You can use any combination of SFP modules that your Cisco device supports. The only restrictions are that each port must match the wavelength specifications on the other end of the cable and that the cable must not exceed the stipulated cable length for reliable communications. You may use Cisco Compatible SFP transceiver modules on your Cisco device. Each SFP transceiver module has an internal serial EEPROM that is encoded with security information. This encoding allows Cisco to identify and validate that the SFP transceiver module meets the requirements for the device.

Supplier's Site

Technical Specifications

  GAO Tek, Inc.
Product Category Fiber Optic Transceivers
Product Name GLC-FE-100FX Cisco Compatible Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Transceiver Modules - SFP-XSM-10K-ND - DigiKey
Specs
Connector Type LC
Wavelength 1310 nm (13100 Å)
Data Rate 10 Gbps
View Details
SR DSP -64G - XP85PG1-02D-3 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Packaging Type TRAY
View Details
SNAP12: 40G/75G/120G Optical Transmitters and Receivers -  - Smiths Interconnect, a Molex company
Specs
Data Rate 10.31 Gbps
Operating Temperature 32 to 158 F (0.0 to 70 C)
View Details
Ingiant Single Channel Gigabit Ethernet Optical Transceiver -  - JiuJiang Ingiant Technology Co., Ltd.
Specs
Cable Type Single mode
View Details