Low sensitivity to wavelength and temperature. Also for telecom applications.
True Zero Order Waveplates-Cemented
This type of zero order waveplate is constructed of a true zero order waveplate and a BK7 substrate. As the waveplate is very thin and fragile, the Bk7 plate's function is to strengthen the waveplate.
| Cemented by Epoxy Wide Angle Acceptance Better Temperature Bandwidth Wide Wavelength Bandwidth AR Coated, R<0.2% |
Standard Wavelengths Applied:
λ /4: 532 nm, 632.8 nm, 780 nm, 808 nm, 850 nm, 980 nm, 1064 nm, 1310 nm, 1480 nm, 1550 nm
λ /2: 532 nm, 632.8 nm, 780 nm, 808 nm, 850 nm, 980 nm, 1064 nm, 1310 nm, 1480 nm, 1550 nm
| Artifex Engineering | |
|---|---|
| Product Category | Waveplates and Retardation Plates |
| Product Name | True Zero-order Waveplates |
| Material | BK7 |
| Polarizer Features | Anti-Reflection Coating |
| Retardation | Half |
| Order | Zero |