LAPP WIRE, HOOK-UP, HARMONIZED, GREEN/YELLOW, 18 AWG U4180600

Description
This hook-up wire has international approvals to satisfy the requirements of both North America and Europe. It passes H05V-K, H07V-K, UL AWM, UL MTW (16 AWG and larger), CSA TEW and CE.
Description
This hook-up wire has international approvals to satisfy the requirements of both North America and Europe. It passes H05V-K, H07V-K, UL AWM, UL MTW (16 AWG and larger), CSA TEW and CE.

Suppliers

Company
Product
Description
Supplier Links
WIRE, HOOK-UP, HARMONIZED, GREEN/YELLOW, 18 AWG - 70124822 - Allied Electronics, Inc.
Fort Worth, TX, USA
WIRE, HOOK-UP, HARMONIZED, GREEN/YELLOW, 18 AWG
70124822
WIRE, HOOK-UP, HARMONIZED, GREEN/YELLOW, 18 AWG 70124822
This hook-up wire has international approvals to satisfy the requirements of both North America and Europe. It passes H05V-K, H07V-K, UL AWM, UL MTW (16 AWG and larger), CSA TEW and CE.

This hook-up wire has international approvals to satisfy the requirements of both North America and Europe. It passes H05V-K,
H07V-K, UL AWM, UL MTW (16 AWG and larger), CSA TEW and CE.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Hookup Wires
Product Number 70124822
Product Name WIRE, HOOK-UP, HARMONIZED, GREEN/YELLOW, 18 AWG
Approvals CSA Mark (US, NRTL/C); UL Listing Mark
Unlock Full Specs
to access all available technical data

Similar Products

18 AWG, Rubber Insulated, Wire Spool - 9507 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 5000 volts
Nominal Diameter 0.1440 inch (3.66 mm)
Rated Temperature 90 C (194 F)
View Details
Business Machine Lead Wire - 1480 - BRIM Electronics, Inc.
Specs
Approvals UL 1061, RoHS
Rated Voltage 300 volts
Nominal Diameter 0.0350 to 0.0750 inch (0.8890 to 1.9 mm)
View Details
Hook Up Wire - 1225878 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
International 2 mm² (0.0031 in²)
View Details
Hook Up Wire - 174375-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated Copper
View Details
2 suppliers