LAPP WIRE, HOOK-UP, HARMONIZED, BLUE, 18 AWG U4180602

Description
This hook-up wire has international approvals to satisfy the requirements of both North America and Europe. It passes H05V-K, H07V-K, UL AWM, UL MTW (16 AWG and larger), CSA TEW and CE.
Description
This hook-up wire has international approvals to satisfy the requirements of both North America and Europe. It passes H05V-K, H07V-K, UL AWM, UL MTW (16 AWG and larger), CSA TEW and CE.

Suppliers

Company
Product
Description
Supplier Links
WIRE, HOOK-UP, HARMONIZED, BLUE, 18 AWG - 70124831 - Allied Electronics, Inc.
Fort Worth, TX, USA
WIRE, HOOK-UP, HARMONIZED, BLUE, 18 AWG
70124831
WIRE, HOOK-UP, HARMONIZED, BLUE, 18 AWG 70124831
This hook-up wire has international approvals to satisfy the requirements of both North America and Europe. It passes H05V-K, H07V-K, UL AWM, UL MTW (16 AWG and larger), CSA TEW and CE.

This hook-up wire has international approvals to satisfy the requirements of both North America and Europe. It passes H05V-K,
H07V-K, UL AWM, UL MTW (16 AWG and larger), CSA TEW and CE.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Hookup Wires
Product Number 70124831
Product Name WIRE, HOOK-UP, HARMONIZED, BLUE, 18 AWG
Approvals CSA Mark (US, NRTL/C); UL Listing Mark
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Silicone Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Nominal Diameter 0.0260 to 0.0430 inch (0.6604 to 1.09 mm)
Rated Temperature 150 C (302 F)
View Details
Miniature Cable, Shielded, Unjacketed - 1615 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-16878D Type B, RoHS
Rated Voltage 600 volts
Nominal Diameter 0.0930 to 0.1080 inch (2.36 to 2.74 mm)
View Details
Hook Up Wire - 093321-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated Copper
View Details
2 suppliers
Hook Up Wire - 1225858 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Conductor Copper
International 1 mm² (0.0016 in²)
View Details