LAPP WIRE, HOOK-UP, HARMONIZED, GREEN/YELLOW, 20 AWG U4180500

Description
This hook-up wire has international approvals to satisfy the requirements of both North America and Europe. It passes H05V-K, H07V-K, UL AWM, UL MTW (16 AWG and larger), CSA TEW and CE.
Description
This hook-up wire has international approvals to satisfy the requirements of both North America and Europe. It passes H05V-K, H07V-K, UL AWM, UL MTW (16 AWG and larger), CSA TEW and CE.

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
WIRE, HOOK-UP, HARMONIZED, GREEN/YELLOW, 20 AWG
70124821
WIRE, HOOK-UP, HARMONIZED, GREEN/YELLOW, 20 AWG 70124821
This hook-up wire has international approvals to satisfy the requirements of both North America and Europe. It passes H05V-K, H07V-K, UL AWM, UL MTW (16 AWG and larger), CSA TEW and CE.

This hook-up wire has international approvals to satisfy the requirements of both North America and Europe. It passes H05V-K,
H07V-K, UL AWM, UL MTW (16 AWG and larger), CSA TEW and CE.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Hookup Wires
Product Number 70124821
Product Name WIRE, HOOK-UP, HARMONIZED, GREEN/YELLOW, 20 AWG
Approvals CSA Mark (US, NRTL/C); UL Listing Mark
Unlock Full Specs
to access all available technical data

Similar Products

18 AWG, Rubber Insulated, Wire Spool - 9507 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 5000 volts
Nominal Diameter 0.1440 inch (3.66 mm)
Rated Temperature 90 C (194 F)
View Details
Shielded Lead Wire, MIL-W-16878 -- TYPE C, Nylon Jacket - 1445 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-16878, RoHS
Rated Voltage 1000 volts
Nominal Diameter 0.0850 to 0.1560 inch (2.16 to 3.96 mm)
View Details
Hook Up Wire - 1805943 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1181 inch (3 mm)
Wire Conductor Copper
North American 18 AWG
View Details
Hook Up Wire - 1371103003 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Nickel-Coated Copper
View Details