CC 600 blue is a multi-conductor, 600 V, 90°C, UL, CSA and VDE approved, oil resistant flexible control cable. The reduced outer diameter permits easy handling
and installation in confined areas. Our specially designed PVC jacket passes the stringent requirements of the VDE test 0281 part 1 and HD 21.1 oil test providing
the best oil resistance available for a PVC jacket. CC 600 blue control cables are designed for use in all electrical equipment in dry, damp and wet conditions.
Recommended applications are machine tools, control systems, assembly lines, CNC machining centers, grinding machines, bottling equipment, data
processing equipment and connections between control panels and machines.
| SAB North America | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | 02082030 |
| Product Name | CC 600 Blue - Oil Resistant 90°C Flexible Control Cable with Blue Conductors, AWG 20 - AWG 21 |
| Product Type | Multiconductor Cable |
| Cable Jacket | Polyvinyl Chloride |
| Cable Insulation | Polyvinyl Chloride |
| Cable Conductor | Copper |
| Standards / Certifications | RoHS; CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); VDE |