CC 600 T is a multi-conductor, 600 V, 105°C, UL, approved, flexible control cable. The reduced outer diameter permits easy handling and installation in confined areas.
CC 600 T control cables are designed for use in all electrical equipment in dry, damp and wet conditions. Recommended applications are machine tools, control systems,
assembly lines, CNC machining centers, grinding machines, bottling equipment, data processing equipment and connections between control panels and machines.
| SAB North America | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | 02581909 |
| Product Name | CC 600 T - Oil Resistant 105°C Flexible Control Cable |
| Product Type | Multiconductor Cable |
| Cable Jacket | Polyvinyl Chloride |
| Cable Insulation | Polyvinyl Chloride |
| Cable Conductor | Copper |
| Standards / Certifications | CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian) |