CC 600 T - Oil Resistant 105°C Flexible Control Cable is designed for applications requiring flexibility and resistance to oil. This cable features a nominal voltage rating of 600 V and is constructed with bare copper strands according to IEC and UL/CSA standards. The insulation and jacket are made from special heat-resistant PVC, allowing operation in temperatures up to +105°C. The cable is flame retardant and self-extinguishing, meeting various safety standards including IEC 60332-1-2 and UL VW-1. It is suitable for use in dry, damp, and wet conditions, making it ideal for machine tools, control systems, and connections between control panels and machines. The cable is UL recognized and CSA approved, ensuring compliance with industry regulations. The specific part number 02582003 corresponds to a 3-conductor configuration with an outer diameter of 0.220 inches (5.6 mm) and a weight of approximately 31 lbs/mft.
CC 600 T is a multi-conductor, 600 V, 105°C, UL, approved, flexible control cable. The reduced outer diameter permits easy handling and installation in confined areas.
CC 600 T control cables are designed for use in all electrical equipment in dry, damp and wet conditions. Recommended applications are machine tools, control systems,
assembly lines, CNC machining centers, grinding machines, bottling equipment, data processing equipment and connections between control panels and machines.
| SAB North America | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | 02582003 |
| Product Name | CC 600 T - Oil Resistant 105°C Flexible Control Cable |
| Product Type | Multiconductor Cable |
| Cable Jacket | Polyvinyl Chloride |
| Cable Insulation | Polyvinyl Chloride |
| Cable Conductor | Copper |
| Standards / Certifications | CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian) |