CC 600 M CY is an oil-resistant flexible control cable designed for use in various electrical applications, including machinery and equipment in North America and for global export. It features a nominal voltage rating of 600 V and a temperature range of -40°C to +90°C, making it suitable for both static and flexible installations. The cable is constructed with bare copper strands, PVC insulation, and a tinned copper braid for shielding, which provides good electromagnetic compatibility (EMC) characteristics. It meets multiple international standards, including UL, CSA, VDE, and HAR, ensuring compliance for diverse applications. The cable is also flame retardant and self-extinguishing, adhering to IEC and UL specifications. Its excellent oil resistance and flexibility make it ideal for use in environments where exposure to oils and movement is expected.
CC 600 M CY is a multi-conductor, 600 V, 90°C oil resistant shielded cable with all approvals, to be used on machinery and equipment for use in North America
and for worldwide export. Our special designed PVC jacket passes the stringent requirements of the VDE test 0281 part 1 and HD 21.1 oil test providing the best
oil resistance available for a PVC jacket. CC 600 M CY control cables are designed for use in all electrical equipment in dry, damp and wet conditions.
Recommended applications are machine tools, control systems, assembly lines, CNC machining centers, grinding machines, bottling equipment, data processing
equipment and connections between control panels and machines. The overall tinned copper braid is recommended whenever electrical interference
distorts signal transmission, or when EMI emissions need to be suppressed. For use in North America and Europe.
| SAB North America | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | 02561404 |
| Product Name | CC 600 M CY - Oil Resistant Flexible Control Cable With International Standards |
| Product Type | Multiconductor Cable |
| Cable Jacket | Polyvinyl Chloride |
| Cable Insulation | Polyvinyl Chloride |
| Cable Conductor | Copper |
| Cable Shielding | Braid |