SAB North America CC 600 CY - Oil Resistant 90°C Flexible Shielded Control Cable 02591609

Description
CC 600 CY is a multi-conductor, 600 V, 90°C, UL, CSA and VDE approved, oil resistant flexible shielded control cable. The reduced outer diameter permits easy handling and installation in confined areas. Our special designed PVC jacket passes the stringent requirements of the VDE test 0281 part 1 and HD 21.1 oil test providing the best oil resistance available for a PVC jacket. An overall tinned copper braid is recommended whenever electrical interference distorts signal transmission, or when EMI emissions need to be suppressed. CC 600 CY control cables are designed for use in all electrical equipment in dry, damp and wet conditions. Recommended applications are machine tools, control systems, assembly lines, CNC machining centers, grinding machines, bottling equipment, data processing equipment and connections between control panels and machines.
Datasheet
Description
CC 600 CY is a multi-conductor, 600 V, 90°C, UL, CSA and VDE approved, oil resistant flexible shielded control cable. The reduced outer diameter permits easy handling and installation in confined areas. Our special designed PVC jacket passes the stringent requirements of the VDE test 0281 part 1 and HD 21.1 oil test providing the best oil resistance available for a PVC jacket. An overall tinned copper braid is recommended whenever electrical interference distorts signal transmission, or when EMI emissions need to be suppressed. CC 600 CY control cables are designed for use in all electrical equipment in dry, damp and wet conditions. Recommended applications are machine tools, control systems, assembly lines, CNC machining centers, grinding machines, bottling equipment, data processing equipment and connections between control panels and machines.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CC 600 CY - Oil Resistant 90°C Flexible Shielded Control Cable - 02591609 - SAB North America
Fairfield, NJ, USA
CC 600 CY - Oil Resistant 90°C Flexible Shielded Control Cable
02591609
CC 600 CY - Oil Resistant 90°C Flexible Shielded Control Cable 02591609
CC 600 CY is a multi-conductor, 600 V, 90°C, UL, CSA and VDE approved, oil resistant flexible shielded control cable. The reduced outer diameter permits easy handling and installation in confined areas. Our special designed PVC jacket passes the stringent requirements of the VDE test 0281 part 1 and HD 21.1 oil test providing the best oil resistance available for a PVC jacket. An overall tinned copper braid is recommended whenever electrical interference distorts signal transmission, or when EMI emissions need to be suppressed. CC 600 CY control cables are designed for use in all electrical equipment in dry, damp and wet conditions. Recommended applications are machine tools, control systems, assembly lines, CNC machining centers, grinding machines, bottling equipment, data processing equipment and connections between control panels and machines.

CC 600 CY is a multi-conductor, 600 V, 90°C, UL, CSA and VDE approved, oil resistant flexible shielded control cable. The reduced outer diameter permits easy
handling and installation in confined areas. Our special designed PVC jacket passes the stringent requirements of the VDE test 0281 part 1 and HD 21.1 oil test
providing the best oil resistance available for a PVC jacket. An overall tinned copper braid is recommended whenever electrical interference distorts signal transmission,
or when EMI emissions need to be suppressed. CC 600 CY control cables are designed for use in all electrical equipment in dry, damp and wet conditions.
Recommended applications are machine tools, control systems, assembly lines, CNC machining centers, grinding machines, bottling equipment, data
processing equipment and connections between control panels and machines.

Supplier's Site Datasheet

Technical Specifications

  SAB North America
Product Category Control and Instrumentation Cables
Product Number 02591609
Product Name CC 600 CY - Oil Resistant 90°C Flexible Shielded Control Cable
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Cable Shielding Braid
Unlock Full Specs
to access all available technical data

Similar Products

Flat Ribbon Cable Assemblies - RG8925 / RG8925E / RG8925R / RG8930E / RG 8931E - Rego Electronics Inc.
Specs
Cable Shielding No Shielding
North American 30 AWG
Number of Conductors 20 to 100 #
View Details
Silicone Multiconductor Cable - AS155-28-1SJ - Cooner Wire Company
Specs
Product Type Multiconductor Cable
Cable Jacket Silicon Rubber
Cable Insulation Silicon Rubber
View Details
Connecting cables - M12 - 8-pole - M12 / 8-pole - V-SK8P-M12-S-G-5,0M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Number of Conductors 8 #
Rated Voltage 0.0300 kilovolts
Rated Amperage 2 amps
View Details
Cable Assembly - 6010A10 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Cable Jacket Teflon
View Details