CC 500 P is a multi-conductor, flexible oil resistant control cable. The special polyurethane jacket provides an excellent chemical and abrasion resistance as well
as being tear resistant. For use in harsh environments.
| SAB North America | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | 02600210 |
| Product Name | CC 500 P - Oil Resistant, Tear Resistant, Flexible PUR Shielded Control Cable |
| Product Type | Multiconductor Cable |
| Cable Jacket | PUR |
| Cable Insulation | Polyvinyl Chloride |
| Cable Conductor | Copper |
| Standards / Certifications | CE Marking; UL Recognized Component Mark (US and Canadian) |