SAB North America CC 600 CY - Oil Resistant 90°C Flexible Shielded Control Cable 02591004

Description
CC 600 CY is a multi-conductor, 600 V, 90°C, UL, CSA and VDE approved, oil resistant flexible shielded control cable. The reduced outer diameter permits easy handling and installation in confined areas. Our special designed PVC jacket passes the stringent requirements of the VDE test 0281 part 1 and HD 21.1 oil test providing the best oil resistance available for a PVC jacket. An overall tinned copper braid is recommended whenever electrical interference distorts signal transmission, or when EMI emissions need to be suppressed. CC 600 CY control cables are designed for use in all electrical equipment in dry, damp and wet conditions. Recommended applications are machine tools, control systems, assembly lines, CNC machining centers, grinding machines, bottling equipment, data processing equipment and connections between control panels and machines.
Datasheet
Description
CC 600 CY is a multi-conductor, 600 V, 90°C, UL, CSA and VDE approved, oil resistant flexible shielded control cable. The reduced outer diameter permits easy handling and installation in confined areas. Our special designed PVC jacket passes the stringent requirements of the VDE test 0281 part 1 and HD 21.1 oil test providing the best oil resistance available for a PVC jacket. An overall tinned copper braid is recommended whenever electrical interference distorts signal transmission, or when EMI emissions need to be suppressed. CC 600 CY control cables are designed for use in all electrical equipment in dry, damp and wet conditions. Recommended applications are machine tools, control systems, assembly lines, CNC machining centers, grinding machines, bottling equipment, data processing equipment and connections between control panels and machines.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CC 600 CY - Oil Resistant 90°C Flexible Shielded Control Cable - 02591004 - SAB North America
Fairfield, NJ, USA
CC 600 CY - Oil Resistant 90°C Flexible Shielded Control Cable
02591004
CC 600 CY - Oil Resistant 90°C Flexible Shielded Control Cable 02591004
CC 600 CY is a multi-conductor, 600 V, 90°C, UL, CSA and VDE approved, oil resistant flexible shielded control cable. The reduced outer diameter permits easy handling and installation in confined areas. Our special designed PVC jacket passes the stringent requirements of the VDE test 0281 part 1 and HD 21.1 oil test providing the best oil resistance available for a PVC jacket. An overall tinned copper braid is recommended whenever electrical interference distorts signal transmission, or when EMI emissions need to be suppressed. CC 600 CY control cables are designed for use in all electrical equipment in dry, damp and wet conditions. Recommended applications are machine tools, control systems, assembly lines, CNC machining centers, grinding machines, bottling equipment, data processing equipment and connections between control panels and machines.

CC 600 CY is a multi-conductor, 600 V, 90°C, UL, CSA and VDE approved, oil resistant flexible shielded control cable. The reduced outer diameter permits easy
handling and installation in confined areas. Our special designed PVC jacket passes the stringent requirements of the VDE test 0281 part 1 and HD 21.1 oil test
providing the best oil resistance available for a PVC jacket. An overall tinned copper braid is recommended whenever electrical interference distorts signal transmission,
or when EMI emissions need to be suppressed. CC 600 CY control cables are designed for use in all electrical equipment in dry, damp and wet conditions.
Recommended applications are machine tools, control systems, assembly lines, CNC machining centers, grinding machines, bottling equipment, data
processing equipment and connections between control panels and machines.

Supplier's Site Datasheet

Technical Specifications

  SAB North America
Product Category Control and Instrumentation Cables
Product Number 02591004
Product Name CC 600 CY - Oil Resistant 90°C Flexible Shielded Control Cable
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Cable Shielding Braid
Unlock Full Specs
to access all available technical data