CC 600 CY is a multi-conductor, 600 V, 90°C, UL, CSA and VDE approved, oil resistant flexible shielded control cable. The reduced outer diameter permits easy
handling and installation in confined areas. Our special designed PVC jacket passes the stringent requirements of the VDE test 0281 part 1 and HD 21.1 oil test
providing the best oil resistance available for a PVC jacket. An overall tinned copper braid is recommended whenever electrical interference distorts signal transmission,
or when EMI emissions need to be suppressed. CC 600 CY control cables are designed for use in all electrical equipment in dry, damp and wet conditions.
Recommended applications are machine tools, control systems, assembly lines, CNC machining centers, grinding machines, bottling equipment, data
processing equipment and connections between control panels and machines.
| SAB North America | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | 02591405 |
| Product Name | CC 600 CY - Oil Resistant 90°C Flexible Shielded Control Cable |
| Product Type | Multiconductor Cable |
| Cable Jacket | Polyvinyl Chloride |
| Cable Insulation | Polyvinyl Chloride |
| Cable Conductor | Copper |
| Cable Shielding | Braid |