CC 600 World is a multi-conductor, 600 V, 90°C, oil resistant cable, with all approvals. CC 600 World control cables are designed for use in all electrical equipment
in dry, damp and wet conditions. Our special designed PVC jacket passes the stringent requirements of the VDE test 0281 part 1 and HD 21.1 oil test providing
the best oil resistance available for a PVC jacket. Recommended applications are machine tools, control systems, assembly lines, CNC machining centers,
grinding machines, bottling equipment, data processing equipment and connections between control panels and machines. For use in North America,
Europe and Asia.
| SAB North America | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | 02511905 |
| Product Name | CC 600 World - Oil Resistant Flexible Control Cable With International Standards |
| Product Type | Multiconductor Cable |
| Cable Jacket | Polyvinyl Chloride |
| Cable Insulation | Polyvinyl Chloride |
| Cable Conductor | Copper |
| Standards / Certifications | CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); VDE; JET, HAR |