BP-216QG-P12 -- RACKMOUNT, PICMG, 16-SLOT BACKPLANE, 12 PCI, QUAD SEGMENTS
Aaeon Systems Inc.
Rackmount, PICMG, 16-Slot Backplane, 12 PCI, Quad Segments
BP-216QG-P12
Description
Applications
Features
Master: PICMG
PICMG: 4
PCI: 12
System: Quad
Fan Connector: 3
ATX Control Connector: 4
ATX Power Connector: 2
ATX 12V Connector: 4
Dimension: 16.4" x 10.3" (417mm x 262mm)
Description
Applications
Features
Master: PICMG
PICMG: 4
PCI: 12
System: Quad
Fan Connector: 3
ATX Control Connector: 4
ATX Power Connector: 2
ATX 12V Connector: 4
Dimension: 16.4" x 10.3" (417mm x 262mm)
Suppliers
Rackmount, PICMG, 16-Slot Backplane, 12 PCI, Quad Segments
BP-216QG-P12
Applications
Features
Master: PICMG
PICMG: 4
PCI: 12
System: Quad
Fan Connector: 3
ATX Control Connector: 4
ATX Power Connector: 2
ATX 12V Connector: 4
Dimension: 16.4" x 10.3" (417mm x 262mm)
Applications
Features
- Master: PICMG
- PICMG: 4
- PCI: 12
- System: Quad
- Fan Connector: 3
- ATX Control Connector: 4
- ATX Power Connector: 2
- ATX 12V Connector: 4
- Dimension: 16.4" x 10.3" (417mm x 262mm)
Supplier's Site
Technical Specifications
|
Product Category
|
Backplanes |
|
Product Number
|
BP-216QG-P12 |
|
Product Name
|
Rackmount, PICMG, 16-Slot Backplane, 12 PCI, Quad Segments |
|
Board Function
|
Active Backplane
|
Unlock Full Specs
to access all available technical data
Similar Products
Board Function
Active Backplane
Bus / Standard
ISA/EISA; PCI; PICMG
Form Factor
ATX
View Details
Extreme Engineering Solutions, Inc. (X-ES)
Board Function
Passive Backplane
Bus / Standard
3U VPX
View Details