Selecta Products Datasheets for Surge Suppressors
Surge suppressors are used to protect equipment from transient over voltages in power, data, and telephone circuits.
Surge Suppressors: Learn more
| Product Name | Notes |
|---|---|
| " 14 INCH W X 16 INCH H SIZE SCREW TERMINAL CONNECTION TYPE UL, CSA APPROVAL 277/480 VAC VOLTAGE RATING NEMA 12 ENCLOSURE -40 TO 60 DEG C OPERATING TEMPERATURE... | |
| " 14 INCH W X 8 INCH D X 16 INCH H SIZE LEAD WIRE CONNECTION TYPE UL (CANADA AND US) APPROVAL 120/208 VAC VOLTAGE RATING FLUSH MOUNTING NEMA 12... | |
| " 14 INCH W X 8 INCH D X 16 INCH H SIZE SCREW TERMINAL CONNECTION TYPE RESIDENTIAL, COMMERCIAL, INDUSTRIAL APPLICATION 120/240 VAC VOLTAGE RATING NEMA 12 ENCLOSURE -40 TO... | |
| " 14 INCH W X 8 INCH D X 16 INCH H SIZE SCREW TERMINAL CONNECTION TYPE RESIDENTIAL, COMMERCIAL, INDUSTRIAL APPLICATION 208 STAR/120 VAC VOLTAGE RATING NEMA 12 ENCLOSURE -40... | |
| " 14 INCH W X 8 INCH D X 16 INCH H SIZE SCREW TERMINAL CONNECTION TYPE UL (CANADA AND US) APPROVAL 120/208 VAC VOLTAGE RATING FLUSH MOUNTING NEMA 12... | |
| " 14 INCH W X 8 INCH D X 16 INCH H SIZE SCREW TERMINAL CONNECTION TYPE UL (CANADA AND US) APPROVAL 120/240 VAC VOLTAGE RATING FLUSH MOUNTING NEMA 12... | |
| " 14 INCH W X 8 INCH D X 16 INCH H SIZE SCREW TERMINAL CONNECTION TYPE UL, CSA APPROVAL 277/480 VAC VOLTAGE RATING NEMA 12 ENCLOSURE -40 TO 60... | |
| " 14 INCH W X 8 INCH D X 16 INCH H SIZE SCREW TERMINAL CONNECTION TYPE UL, CSA APPROVAL 480 VAC VOLTAGE RATING NEMA 12 ENCLOSURE -40 TO 60... | |
| " 14 INCH W X 8 INCH D X 16 INCH H SIZE TERMINAL BLOCK CONNECTION TYPE UL (CANADA AND US) APPROVAL 120/208 VAC VOLTAGE RATING FLUSH MOUNTING NEMA 12... | |
| " 2.2 INCH W X 2.8 INCH D X 4.6 INCH H SIZE 10 AWG WIRE CONNECTION TYPE RESIDENTIAL, COMMERCIAL, INDUSTRIAL APPLICATION 120/240 VAC VOLTAGE RATING NEMA 12 ENCLOSURE -40... | |
| " 2.2 INCH W X 2.8 INCH D X 4.6 INCH H SIZE LEAD WIRE CONNECTION TYPE UL (CANADA AND US) APPROVAL 120/240 VAC VOLTAGE RATING FLUSH MOUNTING NEMA 12... | |
| " 4 INCH W X 3 INCH D X 6 INCH H SIZE 12 AWG WIRE CONNECTION TYPE RESIDENTIAL, COMMERCIAL, INDUSTRIAL APPLICATION 120/240 VAC VOLTAGE RATING FLUSH MOUNTING NEMA 12... | |
| " 4 INCH W X 3 INCH D X 6 INCH H SIZE 12 AWG WIRE CONNECTION TYPE RESIDENTIAL, COMMERCIAL, INDUSTRIAL APPLICATION 208 STAR/120 VAC VOLTAGE RATING FLUSH MOUNTING NEMA... | |
| " 4 INCH W X 3 INCH D X 6 INCH H SIZE LEAD WIRE CONNECTION TYPE UL (CANADA AND US) APPROVAL 120/240 VAC VOLTAGE RATING FLUSH MOUNTING NEMA 12... | |
| " 4 INCH W X 3 INCH D X 6 INCH H SIZE WIRE CONNECTION TYPE UL, CSA APPROVAL 277/480 VAC VOLTAGE RATING FLUSH MOUNTING NEMA 12 ENCLOSURE -40 TO... | |
| " 4.6 INCH H SIZE WIRE CONNECTION TYPE UL, CSA APPROVAL 277/480 VAC VOLTAGE RATING NEMA 12 ENCLOSURE -40 TO 60 DEG C OPERATING TEMPERATURE 3-PHASE 4-WIRE WITH GROUND CIRCUIT... | |
| " UL, CSA APPROVAL 120/240 VAC VOLTAGE RATING NEMA 12 ENCLOSURE 3-WIRE CIRCUIT CONFIGURATION L-N, L-G, N-G MODES OF PROTECTION 340 J SURGE ENERGY PER PHASE " |