"
4 INCH W X 3 INCH D X 6 INCH H SIZE
WIRE CONNECTION TYPE
UL, CSA APPROVAL
277/480 VAC VOLTAGE RATING
FLUSH MOUNTING
NEMA 12 ENCLOSURE
-40 TO 60 DEG C OPERATING TEMPERATURE
3-PHASE 4-WIRE WITH GROUND CIRCUIT CONFIGURATION
100 KILOAMPERE SURGE CURRENT PER PHASE
10000 J SURGE ENERGY PER PHASE
"
Selecta Products
Done
Datasheet
Description
"
4 INCH W X 3 INCH D X 6 INCH H SIZE
WIRE CONNECTION TYPE
UL, CSA APPROVAL
277/480 VAC VOLTAGE RATING
FLUSH MOUNTING
NEMA 12 ENCLOSURE
-40 TO 60 DEG C OPERATING TEMPERATURE
3-PHASE 4-WIRE WITH GROUND CIRCUIT CONFIGURATION
100 KILOAMPERE SURGE CURRENT PER PHASE
10000 J SURGE ENERGY PER PHASE
"
"
4 INCH W X 3 INCH D X 6 INCH H SIZE
WIRE CONNECTION TYPE
UL, CSA APPROVAL
277/480 VAC VOLTAGE RATING
FLUSH MOUNTING
NEMA 12 ENCLOSURE
-40 TO 60 DEG C OPERATING TEMPERATURE
3-PHASE 4-WIRE WITH GROUND CIRCUIT CONFIGURATION
100 KILOAMPERE SURGE CURRENT PER PHASE
10000 J SURGE ENERGY PER PHASE
"