Selecta Products Datasheets for Transformers
Transformers are electrical devices that are designed to transfer energy from one circuit to another by electromagnetic induction. They are used typically to increase or decrease voltage as it passes from one side of the device through the other.
Transformers: Learn more
| Product Name | Notes |
|---|---|
| " 2-WIRE RELAY CONTROL APPLICATION 4 INCH SQUARE BOX MOUNTING 75 VA POWER RATING LEAD WIRE, SCREW TERMINAL TYPE 120 VAC PRIMARY VOLTAGE 24 VAC SECONDARY VOLTAGE OVERALL DIMENSION 4.5... | |
| " 2-WIRE RELAY CONTROL APPLICATION 4 INCH SQUARE BOX MOUNTING 75 VA POWER RATING LEAD WIRE, SCREW TERMINAL TYPE 277 VAC PRIMARY VOLTAGE 24 VAC SECONDARY VOLTAGE OVERALL DIMENSION 4.5... |