Selecta Products Datasheets for Terminal Blocks
Terminal blocks are modular, insulated blocks that secure two or more wires together. Terminal blocks consist of an insulating body and a clamping device. Their flexibility allows wiring to be centralized and makes it easier to maintain complex control circuits.
Terminal Blocks: Learn more
| Product Name | Notes |
|---|---|
| " 1-PIECE, DOUBLE ROW TYPE 18 MM X 107 MM X 14.4 MM SIZE BLACK COLOR 380 V VOLTAGE RATING 41 AMPERE CURRENT RATING NO COVER TYPE -25 TO 55... | |
| " 1-PIECE, DOUBLE ROW TYPE 20.8 MM X 135.1 MM X 17.4 MM SIZE BLACK COLOR 500 V VOLTAGE RATING 57 AMPERE CURRENT RATING NO COVER TYPE -25 TO 55... |