"
2.2 INCH W X 2.8 INCH D X 4.6 INCH H SIZE
LEAD WIRE CONNECTION TYPE
UL (CANADA AND US) APPROVAL
120/240 VAC VOLTAGE RATING
FLUSH MOUNTING
NEMA 12 ENCLOSURE
-40 TO 60 DEG C OPERATING TEMPERATURE
SINGLE PHASE 3-WIRE WITH GROUND CIRCUIT CONFIGURATION
L-N, L-G, L-L, N-G MODES OF PROTECTION
50 KILOAMPERE SURGE CURRENT PER PHASE
INCLUDES (1) GREEN LED STATUS INDICATOR, FORM C CONTACT
"
Selecta Products
Done
Datasheet
Description
"
2.2 INCH W X 2.8 INCH D X 4.6 INCH H SIZE
LEAD WIRE CONNECTION TYPE
UL (CANADA AND US) APPROVAL
120/240 VAC VOLTAGE RATING
FLUSH MOUNTING
NEMA 12 ENCLOSURE
-40 TO 60 DEG C OPERATING TEMPERATURE
SINGLE PHASE 3-WIRE WITH GROUND CIRCUIT CONFIGURATION
L-N, L-G, L-L, N-G MODES OF PROTECTION
50 KILOAMPERE SURGE CURRENT PER PHASE
INCLUDES (1) GREEN LED STATUS INDICATOR, FORM C CONTACT
"
"
2.2 INCH W X 2.8 INCH D X 4.6 INCH H SIZE
LEAD WIRE CONNECTION TYPE
UL (CANADA AND US) APPROVAL
120/240 VAC VOLTAGE RATING
FLUSH MOUNTING
NEMA 12 ENCLOSURE
-40 TO 60 DEG C OPERATING TEMPERATURE
SINGLE PHASE 3-WIRE WITH GROUND CIRCUIT CONFIGURATION
L-N, L-G, L-L, N-G MODES OF PROTECTION
50 KILOAMPERE SURGE CURRENT PER PHASE
INCLUDES (1) GREEN LED STATUS INDICATOR, FORM C CONTACT
"
"
2.2 INCH W X 2.8 INCH D X 4.6 INCH H SIZE
LEAD WIRE CONNECTION TYPE
UL (CANADA AND US) APPROVAL
120/240 VAC VOLTAGE RATING
FLUSH MOUNTING
NEMA 12 ENCLOSURE
-40 TO 60 DEG C OPERATING TEMPERATURE
SINGLE PHASE 3-WIRE WITH GROUND CIRCUIT CONFIGURATION
L-N, L-G, L-L, N-G MODES OF PROTECTION
50 KILOAMPERE SURGE CURRENT PER PHASE
INCLUDES (1) GREEN LED STATUS INDICATOR, FORM C CONTACT