"
4 INCH W X 3 INCH D X 6 INCH H SIZE
LEAD WIRE CONNECTION TYPE
UL (CANADA AND US) APPROVAL
120/240 VAC VOLTAGE RATING
FLUSH MOUNTING
NEMA 12 ENCLOSURE
-40 TO 60 DEG C OPERATING TEMPERATURE
3-PHASE DELTA H-LEG 4-WIRE WITH GROUND CIRCUIT CONFIGURATION
A-N, C-N, A-G, C-G, N-G, A-C, B-A, A-B, B-N, B-G MODES OF PROTECTION
100 KILOAMPERE SURGE CURRENT PER PHASE
INCLUDES (1) RED, (3) GREEN LED STATUS INDICATOR, FORM C CONTACT, AUDIO ALARM
"
Selecta Products
Done
Datasheet
Description
"
4 INCH W X 3 INCH D X 6 INCH H SIZE
LEAD WIRE CONNECTION TYPE
UL (CANADA AND US) APPROVAL
120/240 VAC VOLTAGE RATING
FLUSH MOUNTING
NEMA 12 ENCLOSURE
-40 TO 60 DEG C OPERATING TEMPERATURE
3-PHASE DELTA H-LEG 4-WIRE WITH GROUND CIRCUIT CONFIGURATION
A-N, C-N, A-G, C-G, N-G, A-C, B-A, A-B, B-N, B-G MODES OF PROTECTION
100 KILOAMPERE SURGE CURRENT PER PHASE
INCLUDES (1) RED, (3) GREEN LED STATUS INDICATOR, FORM C CONTACT, AUDIO ALARM
"
"
4 INCH W X 3 INCH D X 6 INCH H SIZE
LEAD WIRE CONNECTION TYPE
UL (CANADA AND US) APPROVAL
120/240 VAC VOLTAGE RATING
FLUSH MOUNTING
NEMA 12 ENCLOSURE
-40 TO 60 DEG C OPERATING TEMPERATURE
3-PHASE DELTA H-LEG 4-WIRE WITH GROUND CIRCUIT CONFIGURATION
A-N, C-N, A-G, C-G, N-G, A-C, B-A, A-B, B-N, B-G MODES OF PROTECTION
100 KILOAMPERE SURGE CURRENT PER PHASE
INCLUDES (1) RED, (3) GREEN LED STATUS INDICATOR, FORM C CONTACT, AUDIO ALARM
"
"
4 INCH W X 3 INCH D X 6 INCH H SIZE
LEAD WIRE CONNECTION TYPE
UL (CANADA AND US) APPROVAL
120/240 VAC VOLTAGE RATING
FLUSH MOUNTING
NEMA 12 ENCLOSURE
-40 TO 60 DEG C OPERATING TEMPERATURE
3-PHASE DELTA H-LEG 4-WIRE WITH GROUND CIRCUIT CONFIGURATION