Selecta Products Datasheets for Lighting Fixtures
Lighting fixtures produce artificial light in industrial areas or workspaces.
Lighting Fixtures: Learn more
| Product Name | Notes |
|---|---|
| " 1/2 INCH HUB SIZE 5 HUB(S) UL APPROVAL CEILING MOUNTING 200 W LAMP WATTAGE WEATHERPROOF GRAY HOUSING FINISH 4 PLUG(S) IMPACT RESISTANT CAST METAL GUARD MATERIAL GRAY GUARD FINISH... | |
| " 1/2 INCH HUB SIZE 5 HUB(S) UL APPROVAL WALL MOUNTING 200 W LAMP WATTAGE WEATHERPROOF GRAY HOUSING FINISH 4 PLUG(S) IMPACT RESISTANT CAST METAL GUARD MATERIAL GRAY GUARD FINISH... | |
| " 1/2 INCH NPT HUB SIZE UL APPROVAL PENDANT MOUNTING 100 W LAMP WATTAGE WEATHERPROOF GRAY HOUSING FINISH 4 PLUG(S) IMPACT RESISTANT CAST METAL GUARD MATERIAL GRAY GUARD FINISH CLEAR... | |
| " BLACK FINISH UL (CANADA AND US), CSA APPROVAL NO LAMP INCLUDED (3) MEDIUM BASE LAMP TYPE INCLUDES SEALING GASKET APPLICATION OUTDOOR " | |
| " ENHANCED TYPE 1.29 INCH 1.59 INCH 3.812 INCH UL 498, UL (CANADA AND US) APPROVAL HALLWAY APPLICATION LED LAMP TYPE 120 VAC LAMP VOLTAGE CLEAR BODY FINISH INCLUDES LIGHT... | |
| " FIXTURE WITH BRACKET AND SURFACE BOX TYPE 1/2 INCH HUB SIZE 5 HUB(S) UL (CANADA AND US) APPROVAL CEILING MOUNTING 100 W LAMP WATTAGE WEATHERPROOF GRAY HOUSING FINISH 4... | |
| " FIXTURE WITH BRACKET AND SURFACE BOX TYPE 1/2 INCH HUB SIZE 5 HUB(S) UL (CANADA AND US) APPROVAL WALL MOUNTING 100 W LAMP WATTAGE WEATHERPROOF GRAY HOUSING FINISH 4... | |
| " FIXTURE WITH BRACKET AND SURFACE BOX TYPE 1/2 INCH NPT HUB SIZE UL (CANADA AND US) APPROVAL PENDANT MOUNTING 200 W LAMP WATTAGE WEATHERPROOF GRAY HOUSING FINISH IMPACT RESISTANT... | |
| " GREEN FINISH UL (CANADA AND US), CSA APPROVAL NO LAMP INCLUDED (3) MEDIUM BASE LAMP TYPE INCLUDES SEALING GASKET APPLICATION OUTDOOR " | |
| 1.29 INCH 1.59 INCH 3.281 INCH UL (CANADA AND US) APPROVAL 1 LAMP(S) LED LAMP TYPE 1/4 W LAMP WATTAGE 120 VAC LAMP VOLTAGE CLEAR BODY FINISH NO CORD COVER... | |
| 1.77 INCH 0.89 INCH ETL (CANADA AND US) APPROVAL RESIDENTIAL APPLICATION LED LAMP TYPE 120 VAC LAMP VOLTAGE WHITE BODY FINISH NUMBER OF GANGS 1 INCLUDES AMBIENT LIGHT LEVEL SENSOR... | |
| ENHANCED TYPE 1.29 INCH 1.59 INCH 3.281 INCH UL (CANADA AND US) APPROVAL 1 LAMP(S) LED LAMP TYPE 1/4 W LAMP WATTAGE 120 VAC LAMP VOLTAGE CLEAR BODY FINISH NO... |