"
4 INCH W X 3 INCH D X 6 INCH H SIZE
12 AWG WIRE CONNECTION TYPE
RESIDENTIAL, COMMERCIAL, INDUSTRIAL APPLICATION
208 STAR/120 VAC VOLTAGE RATING
FLUSH MOUNTING
NEMA 12 ENCLOSURE
-40 TO 60 DEG C OPERATING TEMPERATURE
3-PHASE STAR 4-WIRE WITH GROUND CIRCUIT CONFIGURATION
L-N, L-G, L-L, N-G MODES OF PROTECTION
100 KILOAMPERE SURGE CURRENT PER PHASE
INCLUDES (1) RED, (3) GREEN LED VISUAL INDICATOR, AUDIO ALARM, FORM C CONTACT
APPLICABLE STANDARD NEMA LS-1
APPROVAL UL, CUL, UL (CANADA AND US)
"
Selecta Products
Done
Datasheet
Description
"
4 INCH W X 3 INCH D X 6 INCH H SIZE
12 AWG WIRE CONNECTION TYPE
RESIDENTIAL, COMMERCIAL, INDUSTRIAL APPLICATION
208 STAR/120 VAC VOLTAGE RATING
FLUSH MOUNTING
NEMA 12 ENCLOSURE
-40 TO 60 DEG C OPERATING TEMPERATURE
3-PHASE STAR 4-WIRE WITH GROUND CIRCUIT CONFIGURATION
L-N, L-G, L-L, N-G MODES OF PROTECTION
100 KILOAMPERE SURGE CURRENT PER PHASE
INCLUDES (1) RED, (3) GREEN LED VISUAL INDICATOR, AUDIO ALARM, FORM C CONTACT
APPLICABLE STANDARD NEMA LS-1
APPROVAL UL, CUL, UL (CANADA AND US)
"
"
4 INCH W X 3 INCH D X 6 INCH H SIZE
12 AWG WIRE CONNECTION TYPE
RESIDENTIAL, COMMERCIAL, INDUSTRIAL APPLICATION
208 STAR/120 VAC VOLTAGE RATING
FLUSH MOUNTING
NEMA 12 ENCLOSURE
-40 TO 60 DEG C OPERATING TEMPERATURE
3-PHASE STAR 4-WIRE WITH GROUND CIRCUIT CONFIGURATION
L-N, L-G, L-L, N-G MODES OF PROTECTION
100 KILOAMPERE SURGE CURRENT PER PHASE
INCLUDES (1) RED, (3) GREEN LED VISUAL INDICATOR, AUDIO ALARM, FORM C CONTACT
APPLICABLE STANDARD NEMA LS-1
APPROVAL UL, CUL, UL (CANADA AND US)
"
"
4 INCH W X 3 INCH D X 6 INCH H SIZE
12 AWG WIRE CONNECTION TYPE
RESIDENTIAL, COMMERCIAL, INDUSTRIAL APPLICATION
208 STAR/120 VAC VOLTAGE RATING
FLUSH MOUNTING
NEMA 12 ENCLOSURE
-40 TO 60 DEG C OPERATING TEMPERATURE
3-PHASE STAR 4-WIRE WITH GROUND CIRCUIT CONFIGURATION
L-N, L-G, L-L, N-G MODES OF PROTECTION
100 KILOAMPERE SURGE CURRENT PER PHASE
INCLUDES (1) RED, (3) GREEN LED VISUAL INDICATOR, AUDIO ALARM, FORM C CONTACT