"
14 INCH W X 8 INCH D X 16 INCH H SIZE
SCREW TERMINAL CONNECTION TYPE
UL, CSA APPROVAL
277/480 VAC VOLTAGE RATING
NEMA 12 ENCLOSURE
-40 TO 60 DEG C OPERATING TEMPERATURE
3-PHASE 4-WIRE WITH GROUND CIRCUIT CONFIGURATION
200 KILOAMPERE SURGE CURRENT PER PHASE
20000 J SURGE ENERGY PER PHASE
"
Selecta Products
Done
Datasheet
Description
"
14 INCH W X 8 INCH D X 16 INCH H SIZE
SCREW TERMINAL CONNECTION TYPE
UL, CSA APPROVAL
277/480 VAC VOLTAGE RATING
NEMA 12 ENCLOSURE
-40 TO 60 DEG C OPERATING TEMPERATURE
3-PHASE 4-WIRE WITH GROUND CIRCUIT CONFIGURATION
200 KILOAMPERE SURGE CURRENT PER PHASE
20000 J SURGE ENERGY PER PHASE
"
"
14 INCH W X 8 INCH D X 16 INCH H SIZE
SCREW TERMINAL CONNECTION TYPE
UL, CSA APPROVAL
277/480 VAC VOLTAGE RATING
NEMA 12 ENCLOSURE
-40 TO 60 DEG C OPERATING TEMPERATURE
3-PHASE 4-WIRE WITH GROUND CIRCUIT CONFIGURATION
200 KILOAMPERE SURGE CURRENT PER PHASE
20000 J SURGE ENERGY PER PHASE
"