"
14 INCH W X 8 INCH D X 16 INCH H SIZE
TERMINAL BLOCK CONNECTION TYPE
UL (CANADA AND US) APPROVAL
120/208 VAC VOLTAGE RATING
FLUSH MOUNTING
NEMA 12 ENCLOSURE
-40 TO 60 DEG C OPERATING TEMPERATURE
3-PHASE STAR 4-WIRE WITH GROUND CIRCUIT CONFIGURATION
L-N, L-G, L-L, N-G MODES OF PROTECTION
200 KILOAMPERE SURGE CURRENT PER PHASE
INCLUDES (1) RED, (1) GREEN LED STATUS INDICATOR, FORM C CONTACT, AUDIO ALARM, ALARM DISABLE SWITCH, EMI/RFI FILTER
"
Selecta Products
Done
Datasheet
Description
"
14 INCH W X 8 INCH D X 16 INCH H SIZE
TERMINAL BLOCK CONNECTION TYPE
UL (CANADA AND US) APPROVAL
120/208 VAC VOLTAGE RATING
FLUSH MOUNTING
NEMA 12 ENCLOSURE
-40 TO 60 DEG C OPERATING TEMPERATURE
3-PHASE STAR 4-WIRE WITH GROUND CIRCUIT CONFIGURATION
L-N, L-G, L-L, N-G MODES OF PROTECTION
200 KILOAMPERE SURGE CURRENT PER PHASE
INCLUDES (1) RED, (1) GREEN LED STATUS INDICATOR, FORM C CONTACT, AUDIO ALARM, ALARM DISABLE SWITCH, EMI/RFI FILTER
"
"
14 INCH W X 8 INCH D X 16 INCH H SIZE
TERMINAL BLOCK CONNECTION TYPE
UL (CANADA AND US) APPROVAL
120/208 VAC VOLTAGE RATING
FLUSH MOUNTING
NEMA 12 ENCLOSURE
-40 TO 60 DEG C OPERATING TEMPERATURE
3-PHASE STAR 4-WIRE WITH GROUND CIRCUIT CONFIGURATION
L-N, L-G, L-L, N-G MODES OF PROTECTION
200 KILOAMPERE SURGE CURRENT PER PHASE
INCLUDES (1) RED, (1) GREEN LED STATUS INDICATOR, FORM C CONTACT, AUDIO ALARM, ALARM DISABLE SWITCH, EMI/RFI FILTER
"
"
14 INCH W X 8 INCH D X 16 INCH H SIZE
TERMINAL BLOCK CONNECTION TYPE
UL (CANADA AND US) APPROVAL
120/208 VAC VOLTAGE RATING
FLUSH MOUNTING
NEMA 12 ENCLOSURE
-40 TO 60 DEG C OPERATING TEMPERATURE
3-PHASE STAR 4-WIRE WITH GROUND CIRCUIT CONFIGURATION
L-N, L-G, L-L, N-G MODES OF PROTECTION
200 KILOAMPERE SURGE CURRENT PER PHASE
INCLUDES (1) RED, (1) GREEN LED STATUS INDICATOR, FORM C CONTACT, AUDIO ALARM, ALARM DISABLE SWITCH, EMI/RFI FILTER