Selecta Products Datasheets for Single Phase Surge Suppressors
Single phase surge suppressors protect equipment from transient overvoltages present on AC single phase power lines.
Single Phase Surge Suppressors: Learn more
| Product Name | Notes |
|---|---|
| " 14 INCH W X 8 INCH D X 16 INCH H SIZE SCREW TERMINAL CONNECTION TYPE RESIDENTIAL, COMMERCIAL, INDUSTRIAL APPLICATION 120/240 VAC VOLTAGE RATING NEMA 12 ENCLOSURE -40 TO... | |
| " 14 INCH W X 8 INCH D X 16 INCH H SIZE SCREW TERMINAL CONNECTION TYPE UL (CANADA AND US) APPROVAL 120/240 VAC VOLTAGE RATING FLUSH MOUNTING NEMA 12... | |
| " 2.2 INCH W X 2.8 INCH D X 4.6 INCH H SIZE 10 AWG WIRE CONNECTION TYPE RESIDENTIAL, COMMERCIAL, INDUSTRIAL APPLICATION 120/240 VAC VOLTAGE RATING NEMA 12 ENCLOSURE -40... | |
| " 2.2 INCH W X 2.8 INCH D X 4.6 INCH H SIZE LEAD WIRE CONNECTION TYPE UL (CANADA AND US) APPROVAL 120/240 VAC VOLTAGE RATING FLUSH MOUNTING NEMA 12... | |
| " 4 INCH W X 3 INCH D X 6 INCH H SIZE 12 AWG WIRE CONNECTION TYPE RESIDENTIAL, COMMERCIAL, INDUSTRIAL APPLICATION 120/240 VAC VOLTAGE RATING FLUSH MOUNTING NEMA 12... |