Selecta Products Surge Suppressor 2748-TWHB

Description
" 14 INCH W X 16 INCH H SIZE SCREW TERMINAL CONNECTION TYPE UL, CSA APPROVAL 277/480 VAC VOLTAGE RATING NEMA 12 ENCLOSURE -40 TO 60 DEG C OPERATING TEMPERATURE 3-PHASE 4-WIRE WITH GROUND CIRCUIT CONFIGURATION 200 KILOAMPERE SURGE CURRENT PER PHASE 20000 J SURGE ENERGY PER PHASE "
Datasheet
Description
" 14 INCH W X 16 INCH H SIZE SCREW TERMINAL CONNECTION TYPE UL, CSA APPROVAL 277/480 VAC VOLTAGE RATING NEMA 12 ENCLOSURE -40 TO 60 DEG C OPERATING TEMPERATURE 3-PHASE 4-WIRE WITH GROUND CIRCUIT CONFIGURATION 200 KILOAMPERE SURGE CURRENT PER PHASE 20000 J SURGE ENERGY PER PHASE "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surge Suppressor - 2748-TWHB - Selecta Products
Tehachapi, CA, USA
Surge Suppressor
2748-TWHB
Surge Suppressor 2748-TWHB
" 14 INCH W X 16 INCH H SIZE SCREW TERMINAL CONNECTION TYPE UL, CSA APPROVAL 277/480 VAC VOLTAGE RATING NEMA 12 ENCLOSURE -40 TO 60 DEG C OPERATING TEMPERATURE 3-PHASE 4-WIRE WITH GROUND CIRCUIT CONFIGURATION 200 KILOAMPERE SURGE CURRENT PER PHASE 20000 J SURGE ENERGY PER PHASE "

"

  • 14 INCH W X 16 INCH H SIZE
  • SCREW TERMINAL CONNECTION TYPE
  • UL, CSA APPROVAL
  • 277/480 VAC VOLTAGE RATING
  • NEMA 12 ENCLOSURE
  • -40 TO 60 DEG C OPERATING TEMPERATURE
  • 3-PHASE 4-WIRE WITH GROUND CIRCUIT CONFIGURATION
  • 200 KILOAMPERE SURGE CURRENT PER PHASE
  • 20000 J SURGE ENERGY PER PHASE

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Three Phase Surge Suppressors
Product Number 2748-TWHB
Product Name Surge Suppressor
Standards CSA Mark; UL
Surge Current 200000 amps
AC Energy Absorption 20000 joules
Unlock Full Specs
to access all available technical data