"
4.6 INCH H SIZE
WIRE CONNECTION TYPE
UL, CSA APPROVAL
277/480 VAC VOLTAGE RATING
NEMA 12 ENCLOSURE
-40 TO 60 DEG C OPERATING TEMPERATURE
3-PHASE 4-WIRE WITH GROUND CIRCUIT CONFIGURATION
100 KILOAMPERE SURGE CURRENT PER PHASE
"
Selecta Products
Done
Datasheet
Description
"
4.6 INCH H SIZE
WIRE CONNECTION TYPE
UL, CSA APPROVAL
277/480 VAC VOLTAGE RATING
NEMA 12 ENCLOSURE
-40 TO 60 DEG C OPERATING TEMPERATURE
3-PHASE 4-WIRE WITH GROUND CIRCUIT CONFIGURATION
100 KILOAMPERE SURGE CURRENT PER PHASE
"
"
4.6 INCH H SIZE
WIRE CONNECTION TYPE
UL, CSA APPROVAL
277/480 VAC VOLTAGE RATING
NEMA 12 ENCLOSURE
-40 TO 60 DEG C OPERATING TEMPERATURE
3-PHASE 4-WIRE WITH GROUND CIRCUIT CONFIGURATION
100 KILOAMPERE SURGE CURRENT PER PHASE
"