"
14 INCH W X 8 INCH D X 16 INCH H SIZE
SCREW TERMINAL CONNECTION TYPE
RESIDENTIAL, COMMERCIAL, INDUSTRIAL APPLICATION
120/240 VAC VOLTAGE RATING
NEMA 12 ENCLOSURE
-40 TO 60 DEG C OPERATING TEMPERATURE
1-PHASE 3-WIRE WITH GROUND CIRCUIT CONFIGURATION
L-N, L-G, L-L, N-G MODES OF PROTECTION
200 KILOAMPERE SURGE CURRENT PER PHASE
INCLUDES (1) RED, (1) GREEN LED VISUAL INDICATOR, AUDIO ALARM, ALARM DISABLE SWITCH, TEST SWITCH, FORM C CONTACT, EMI/RFI FILTERING, ROTARY DISCONNECT
APPLICABLE STANDARD NEMA LS-1
APPROVAL UL, CUL, UL (CANADA AND US)
"
Selecta Products
Done
Datasheet
Description
"
14 INCH W X 8 INCH D X 16 INCH H SIZE
SCREW TERMINAL CONNECTION TYPE
RESIDENTIAL, COMMERCIAL, INDUSTRIAL APPLICATION
120/240 VAC VOLTAGE RATING
NEMA 12 ENCLOSURE
-40 TO 60 DEG C OPERATING TEMPERATURE
1-PHASE 3-WIRE WITH GROUND CIRCUIT CONFIGURATION
L-N, L-G, L-L, N-G MODES OF PROTECTION
200 KILOAMPERE SURGE CURRENT PER PHASE
INCLUDES (1) RED, (1) GREEN LED VISUAL INDICATOR, AUDIO ALARM, ALARM DISABLE SWITCH, TEST SWITCH, FORM C CONTACT, EMI/RFI FILTERING, ROTARY DISCONNECT
APPLICABLE STANDARD NEMA LS-1
APPROVAL UL, CUL, UL (CANADA AND US)
"
"
14 INCH W X 8 INCH D X 16 INCH H SIZE
SCREW TERMINAL CONNECTION TYPE
RESIDENTIAL, COMMERCIAL, INDUSTRIAL APPLICATION
120/240 VAC VOLTAGE RATING
NEMA 12 ENCLOSURE
-40 TO 60 DEG C OPERATING TEMPERATURE
1-PHASE 3-WIRE WITH GROUND CIRCUIT CONFIGURATION
L-N, L-G, L-L, N-G MODES OF PROTECTION
200 KILOAMPERE SURGE CURRENT PER PHASE
INCLUDES (1) RED, (1) GREEN LED VISUAL INDICATOR, AUDIO ALARM, ALARM DISABLE SWITCH, TEST SWITCH, FORM C CONTACT, EMI/RFI FILTERING, ROTARY DISCONNECT
APPLICABLE STANDARD NEMA LS-1
APPROVAL UL, CUL, UL (CANADA AND US)
"
"
14 INCH W X 8 INCH D X 16 INCH H SIZE
SCREW TERMINAL CONNECTION TYPE
RESIDENTIAL, COMMERCIAL, INDUSTRIAL APPLICATION
120/240 VAC VOLTAGE RATING
NEMA 12 ENCLOSURE
-40 TO 60 DEG C OPERATING TEMPERATURE
1-PHASE 3-WIRE WITH GROUND CIRCUIT CONFIGURATION
L-N, L-G, L-L, N-G MODES OF PROTECTION
200 KILOAMPERE SURGE CURRENT PER PHASE
INCLUDES (1) RED, (1) GREEN LED VISUAL INDICATOR, AUDIO ALARM, ALARM DISABLE SWITCH, TEST SWITCH, FORM C CONTACT, EMI/RFI FILTERING, ROTARY DISCONNECT