"
2.2 INCH W X 2.8 INCH D X 4.6 INCH H SIZE
10 AWG WIRE CONNECTION TYPE
RESIDENTIAL, COMMERCIAL, INDUSTRIAL APPLICATION
120/240 VAC VOLTAGE RATING
NEMA 12 ENCLOSURE
-40 TO 60 DEG C OPERATING TEMPERATURE
1-PHASE 3-WIRE WITH GROUND CIRCUIT CONFIGURATION
L-N, L-L MODES OF PROTECTION
40 KILOAMPERE SURGE CURRENT PER PHASE
INCLUDES (2) GREEN LED VISUAL INDICATOR
APPLICABLE STANDARD NEMA LS-1
APPROVAL UL, CUL, UL (CANADA AND US)
"
Selecta Products
Done
Datasheet
Description
"
2.2 INCH W X 2.8 INCH D X 4.6 INCH H SIZE
10 AWG WIRE CONNECTION TYPE
RESIDENTIAL, COMMERCIAL, INDUSTRIAL APPLICATION
120/240 VAC VOLTAGE RATING
NEMA 12 ENCLOSURE
-40 TO 60 DEG C OPERATING TEMPERATURE
1-PHASE 3-WIRE WITH GROUND CIRCUIT CONFIGURATION
L-N, L-L MODES OF PROTECTION
40 KILOAMPERE SURGE CURRENT PER PHASE
INCLUDES (2) GREEN LED VISUAL INDICATOR
APPLICABLE STANDARD NEMA LS-1
APPROVAL UL, CUL, UL (CANADA AND US)
"
"
2.2 INCH W X 2.8 INCH D X 4.6 INCH H SIZE
10 AWG WIRE CONNECTION TYPE
RESIDENTIAL, COMMERCIAL, INDUSTRIAL APPLICATION
120/240 VAC VOLTAGE RATING
NEMA 12 ENCLOSURE
-40 TO 60 DEG C OPERATING TEMPERATURE
1-PHASE 3-WIRE WITH GROUND CIRCUIT CONFIGURATION
L-N, L-L MODES OF PROTECTION
40 KILOAMPERE SURGE CURRENT PER PHASE
INCLUDES (2) GREEN LED VISUAL INDICATOR
APPLICABLE STANDARD NEMA LS-1
APPROVAL UL, CUL, UL (CANADA AND US)
"