Panel Components & Systems, Inc. Multitek Digital Power Meters M814-VAH

Description
PC&S offers a large inventory of digital panel meters with limitless applications for both AC and DC input parameters. These low-cost solutions provide you with a wide range of monitoring and control applications measuring volts, amps, process, strain. True RMS volt, amp and frequency units are also available. Choose from bright LED scalable displays in green or red, DIN style cases for fast and simple installation, worldwide input power configurations, fast response with exceptional accuracy. PC&S digital meters also offer communications options for RS-232 and RS-485 and digital meters with dual set-point options for alarm and control.
Description
PC&S offers a large inventory of digital panel meters with limitless applications for both AC and DC input parameters. These low-cost solutions provide you with a wide range of monitoring and control applications measuring volts, amps, process, strain. True RMS volt, amp and frequency units are also available. Choose from bright LED scalable displays in green or red, DIN style cases for fast and simple installation, worldwide input power configurations, fast response with exceptional accuracy. PC&S digital meters also offer communications options for RS-232 and RS-485 and digital meters with dual set-point options for alarm and control.
Datasheet
Datasheet Summary
Powered by GS/AI

The M814-VAH is a three-phase digital power meter designed for measuring essential electrical parameters such as voltage, current, frequency, maximum demand amps, neutral current, and hours run. It operates within a voltage range of 10V to 415V line-to-neutral and 17V to 720V line-to-line, making it suitable for various wiring systems. This meter features a three-line LED display with four digits per line and 14 LED annunciators for clear parameter indication. The display is designed for visibility from a distance and offers user-friendly controls for scrolling through parameters and programming current and voltage transformer ratios. The programming can be password protected to enhance security. The M814-VAH maintains data integrity with non-volatile EEPROM memory, ensuring that settings and readings are retained during power loss without the need for recalibration. It has an accuracy of 1% ± 2 digits for voltage and current measurements, and 0.2Hz ± 1 digit for frequency. Constructed in a standard DIN 96 x 96 mm case, the meter is suitable for panel mounting and has an IP54 rating for the front, ensuring protection against dust and water splashes. It operates effectively in temperatures ranging from 0 to +60 degrees Celsius and can withstand storage temperatures as low as -40 degrees Celsius. The device is compliant with various safety and EMC standards, making it a reliable choice for electrical monitoring applications.

Datasheet Summary
Powered by GS/AI

The M814-VAH is a three-phase digital power meter designed for measuring essential electrical parameters such as voltage, current, frequency, maximum demand amps, neutral current, and hours run. It operates within a voltage range of 10V to 415V line-to-neutral and 17V to 720V line-to-line, making it suitable for various wiring systems. This meter features a three-line LED display with four digits per line and 14 LED annunciators for clear parameter indication. The display is designed for visibility from a distance and offers user-friendly controls for scrolling through parameters and programming current and voltage transformer ratios. The programming can be password protected to enhance security. The M814-VAH maintains data integrity with non-volatile EEPROM memory, ensuring that settings and readings are retained during power loss without the need for recalibration. It has an accuracy of 1% ± 2 digits for voltage and current measurements, and 0.2Hz ± 1 digit for frequency. Constructed in a standard DIN 96 x 96 mm case, the meter is suitable for panel mounting and has an IP54 rating for the front, ensuring protection against dust and water splashes. It operates effectively in temperatures ranging from 0 to +60 degrees Celsius and can withstand storage temperatures as low as -40 degrees Celsius. The device is compliant with various safety and EMC standards, making it a reliable choice for electrical monitoring applications.

Suppliers

Company
Product
Description
Supplier Links
Multitek Digital Power Meters - M814-VAH - Panel Components & Systems, Inc.
Stanhope, NJ, USA
Multitek Digital Power Meters
M814-VAH
Multitek Digital Power Meters M814-VAH
PC&S offers a large inventory of digital panel meters with limitless applications for both AC and DC input parameters. These low-cost solutions provide you with a wide range of monitoring and control applications measuring volts, amps, process, strain. True RMS volt, amp and frequency units are also available. Choose from bright LED scalable displays in green or red, DIN style cases for fast and simple installation, worldwide input power configurations, fast response with exceptional accuracy. PC&S digital meters also offer communications options for RS-232 and RS-485 and digital meters with dual set-point options for alarm and control.

PC&S offers a large inventory of digital panel meters with limitless applications for both AC and DC input parameters. These low-cost solutions provide you with a wide range of monitoring and control applications measuring volts, amps, process, strain. True RMS volt, amp and frequency units are also available.

Choose from bright LED scalable displays in green or red, DIN style cases for fast and simple installation, worldwide input power configurations, fast response with exceptional accuracy. PC&S digital meters also offer communications options for RS-232 and RS-485 and digital meters with dual set-point options for alarm and control.

Supplier's Site Datasheet

Technical Specifications

  Panel Components & Systems, Inc.
Product Category Digital Panel Meters
Product Number M814-VAH
Product Name Multitek Digital Power Meters
Display Type Numeric
Unlock Full Specs
to access all available technical data

Similar Products

 - Digital Panel Meter Ohmmeter for Resistance in Ohms - Laurel Electronics LLC
Specs
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
Number Digits 5.0
View Details
Multi Function Panel Meters - 2333537 - RS Components, Ltd.
Specs
Number Digits 4.0
Input Type AC Voltage; DC Voltage; AC Current; DC Current; Temperature; RTD Temperature Prob, Temperature, Voltage, Current
Width 45 mm (1.77 inch)
View Details
Dual-line 6-digit Process Meter - DPM-500 - BinMaster, Inc.
Specs
Outputs Analog
Display Type Alphanumeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
View Details
Meters - 1920-2093-ND - DigiKey
Specs
Display Technology LED
Display Colors Red
Voltage Range 0.0 to 200 volts
View Details
3 suppliers