Panel Components & Systems, Inc. Digital Panel Meters For Single-phase And 3-phase Systems DM-0101-2-1

Description
These state-of-the-art panel meters are designed for accurate measurement of the AC RMS voltage, AC RMS current, frequency, active power and power factor in single-phase systems. Although they are mainly used in electrical panels, these devices can also be integrated in many other applications. The current transformer ratio can be set between 5/5A and 5000/5A via front panel buttons. Devices have separate inputs for supply and measurement. The unit allows both manual selection of the display channel and automatic scrolling. The DM-0301 is part of a multi-dimensional family of digital panel meters designed for single-phase and 3-phase systems. These include Mains measurement analyzers, power meters, AC ammeters, voltmeters and frequency meters, as well as a combination voltmeter/frequency meter. Features: True RMS measurements AC RMS voltage, AC RMS current, frequency, active power and power factor in single-phase systems Adjustable current transformer ratio Separate inputs for supply and measurement 72mm x 72mm or 96mm x 48mm panel size 120/208V,AC or 230/480V,AC power Reduced panel depth
Datasheet
Description
These state-of-the-art panel meters are designed for accurate measurement of the AC RMS voltage, AC RMS current, frequency, active power and power factor in single-phase systems. Although they are mainly used in electrical panels, these devices can also be integrated in many other applications. The current transformer ratio can be set between 5/5A and 5000/5A via front panel buttons. Devices have separate inputs for supply and measurement. The unit allows both manual selection of the display channel and automatic scrolling. The DM-0301 is part of a multi-dimensional family of digital panel meters designed for single-phase and 3-phase systems. These include Mains measurement analyzers, power meters, AC ammeters, voltmeters and frequency meters, as well as a combination voltmeter/frequency meter. Features: True RMS measurements AC RMS voltage, AC RMS current, frequency, active power and power factor in single-phase systems Adjustable current transformer ratio Separate inputs for supply and measurement 72mm x 72mm or 96mm x 48mm panel size 120/208V,AC or 230/480V,AC power Reduced panel depth
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Panel Meters For Single-phase And 3-phase Systems - DM-0101-2-1 - Panel Components & Systems, Inc.
Stanhope, NJ, USA
Digital Panel Meters For Single-phase And 3-phase Systems
DM-0101-2-1
Digital Panel Meters For Single-phase And 3-phase Systems DM-0101-2-1
These state-of-the-art panel meters are designed for accurate measurement of the AC RMS voltage, AC RMS current, frequency, active power and power factor in single-phase systems. Although they are mainly used in electrical panels, these devices can also be integrated in many other applications. The current transformer ratio can be set between 5/5A and 5000/5A via front panel buttons. Devices have separate inputs for supply and measurement. The unit allows both manual selection of the display channel and automatic scrolling. The DM-0301 is part of a multi-dimensional family of digital panel meters designed for single-phase and 3-phase systems. These include Mains measurement analyzers, power meters, AC ammeters, voltmeters and frequency meters, as well as a combination voltmeter/frequency meter. Features: True RMS measurements AC RMS voltage, AC RMS current, frequency, active power and power factor in single-phase systems Adjustable current transformer ratio Separate inputs for supply and measurement 72mm x 72mm or 96mm x 48mm panel size 120/208V,AC or 230/480V,AC power Reduced panel depth

These state-of-the-art panel meters are designed for accurate measurement of the AC RMS voltage, AC RMS current, frequency, active power and power factor in single-phase systems.

Although they are mainly used in electrical panels, these devices can also be integrated in many other applications.

The current transformer ratio can be set between 5/5A and 5000/5A via front panel buttons.

Devices have separate inputs for supply and measurement.

The unit allows both manual selection of the display channel and automatic scrolling.

The DM-0301 is part of a multi-dimensional family of digital panel meters designed for single-phase and 3-phase systems. These include Mains measurement analyzers, power meters, AC ammeters, voltmeters and frequency meters, as well as a combination voltmeter/frequency meter.

Features:

  • True RMS measurements
  • AC RMS voltage, AC RMS current, frequency, active power and power factor in single-phase systems
  • Adjustable current transformer ratio
  • Separate inputs for supply and measurement
  • 72mm x 72mm or 96mm x 48mm panel size
  • 120/208V,AC or 230/480V,AC power
  • Reduced panel depth
Supplier's Site Datasheet

Technical Specifications

  Panel Components & Systems, Inc.
Product Category Digital Panel Meters
Product Number DM-0101-2-1
Product Name Digital Panel Meters For Single-phase And 3-phase Systems
Display Type Numeric
Unlock Full Specs
to access all available technical data

Similar Products

5 Digit LED Display Panel Meter - SANTEST DP-50-D - Exsenco, LLC
Specs
Features Adjustable Display; Alarms; Set Points
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details