Panel Components & Systems, Inc. Multitek Digital Power Meters M850

Description
The M850 MultiPower is a complete 3 phase digital universal metering system in a standard 96 x 96 mm DIN case. It is a cost-effective replacement for traditional panel meters. This multifunction power meter is suitable for low, medium and high voltage control panels, gensets, building management systems, and power management systems. Features: Complete 1-phase and 3-phase digital universal metering system. Covers a majority of applications without any modifications. Measures a standard range of 16 different parameters. Easy to use and easy to program from the front panel. CT ratios, PT ratios and calibration data is stored in non-volatile EEPROM memory. In power loss conditions, the data is retained. Four, easy to access, front control buttons are used for scrolling up or down through the parameters. Unique blue LED display is designed to be read in a variety of conditions, including bright sunlight over a very wide viewing angle. There are 8 levels of user-adjustable brightness.
Datasheet
Description
The M850 MultiPower is a complete 3 phase digital universal metering system in a standard 96 x 96 mm DIN case. It is a cost-effective replacement for traditional panel meters. This multifunction power meter is suitable for low, medium and high voltage control panels, gensets, building management systems, and power management systems. Features: Complete 1-phase and 3-phase digital universal metering system. Covers a majority of applications without any modifications. Measures a standard range of 16 different parameters. Easy to use and easy to program from the front panel. CT ratios, PT ratios and calibration data is stored in non-volatile EEPROM memory. In power loss conditions, the data is retained. Four, easy to access, front control buttons are used for scrolling up or down through the parameters. Unique blue LED display is designed to be read in a variety of conditions, including bright sunlight over a very wide viewing angle. There are 8 levels of user-adjustable brightness.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multitek Digital Power Meters - M850 - Panel Components & Systems, Inc.
Stanhope, NJ, USA
Multitek Digital Power Meters
M850
Multitek Digital Power Meters M850
The M850 MultiPower is a complete 3 phase digital universal metering system in a standard 96 x 96 mm DIN case. It is a cost-effective replacement for traditional panel meters. This multifunction power meter is suitable for low, medium and high voltage control panels, gensets, building management systems, and power management systems. Features: Complete 1-phase and 3-phase digital universal metering system. Covers a majority of applications without any modifications. Measures a standard range of 16 different parameters. Easy to use and easy to program from the front panel. CT ratios, PT ratios and calibration data is stored in non-volatile EEPROM memory. In power loss conditions, the data is retained. Four, easy to access, front control buttons are used for scrolling up or down through the parameters. Unique blue LED display is designed to be read in a variety of conditions, including bright sunlight over a very wide viewing angle. There are 8 levels of user-adjustable brightness.

The M850 MultiPower is a complete 3 phase digital universal metering system in a standard 96 x 96 mm DIN case. It is a cost-effective replacement for traditional panel meters. This multifunction power meter is suitable for low, medium and high voltage control panels, gensets, building management systems, and power management systems.

Features:

  • Complete 1-phase and 3-phase digital universal metering system. Covers a majority of applications without any modifications.
  • Measures a standard range of 16 different parameters. Easy to use and easy to program from the front panel.
  • CT ratios, PT ratios and calibration data is stored in non-volatile EEPROM memory. In power loss conditions, the data is retained.
  • Four, easy to access, front control buttons are used for scrolling up or down through the parameters.
  • Unique blue LED display is designed to be read in a variety of conditions, including bright sunlight over a very wide viewing angle. There are 8 levels of user-adjustable brightness.
Supplier's Site Datasheet

Technical Specifications

  Panel Components & Systems, Inc.
Product Category Digital Panel Meters
Product Number M850
Product Name Multitek Digital Power Meters
Display Type Numeric
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter - MFM383A-CU - Altech Corp.
Specs
Display Technology LCD
Voltage Range 11 to 519 volts
Frequency Range 45 to 65 Hz
View Details
2 suppliers
5 Digit LED Display Panel Meter - SANTEST DP-50-D - Exsenco, LLC
Specs
Features Adjustable Display; Alarms; Set Points
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details