Panel Components & Systems, Inc. Laureate™ DC Voltage & Current Panel Meters

Description
Laureate™ DC voltage and current panel meters with a DC signal conditioner board combine high accuracy with high read rate and a wide range of isolated output options for computer interface and control. Accuracy is 99.99% of full scale ±1 count. Used as a direct-reading DC voltmeter, the Laureate provides a full-scale readout of ±20,000 counts and six full-scale voltage ranges from 200.00 mV with 10 mV resolution to 600.0 V with 100 mV resolution. The 200.00 mV and 2.000 V ranges provide a high input impedance of 1 Gohm so as to minimize the load on the voltage signal. The maximum voltage which can be applied on the 20, 200 and 300 Vdc ranges is 600 Vac. Used as a DC ammeter, the Laureate provides a full-scale readout of ±20,000 counts and four full-scale direct-reading current ranges from 2.0000 mA with 0.1 mA resolution to 5.000 A with 1 mA resolution. The 5.000 A range measures the IR drop across a built-in 10 mW current shunt. Features: 0.2, 2, 20, 200, 300V & 600V ranges. 2, 20, 200 mA and 5A ranges. All ranges factory calibrated. 99.99% full scale accuracy. 4 1/2 digit resolution to ±19,999 for direct readout in mV, V, mA or A. 1 Gohm input impedance on 200 mV and 2 V scales. Field scalable from front panel to ±99,999 for use with external current shunts. Up to 60 conversions per second. Peak value display.
Description
Laureate™ DC voltage and current panel meters with a DC signal conditioner board combine high accuracy with high read rate and a wide range of isolated output options for computer interface and control. Accuracy is 99.99% of full scale ±1 count. Used as a direct-reading DC voltmeter, the Laureate provides a full-scale readout of ±20,000 counts and six full-scale voltage ranges from 200.00 mV with 10 mV resolution to 600.0 V with 100 mV resolution. The 200.00 mV and 2.000 V ranges provide a high input impedance of 1 Gohm so as to minimize the load on the voltage signal. The maximum voltage which can be applied on the 20, 200 and 300 Vdc ranges is 600 Vac. Used as a DC ammeter, the Laureate provides a full-scale readout of ±20,000 counts and four full-scale direct-reading current ranges from 2.0000 mA with 0.1 mA resolution to 5.000 A with 1 mA resolution. The 5.000 A range measures the IR drop across a built-in 10 mW current shunt. Features: 0.2, 2, 20, 200, 300V & 600V ranges. 2, 20, 200 mA and 5A ranges. All ranges factory calibrated. 99.99% full scale accuracy. 4 1/2 digit resolution to ±19,999 for direct readout in mV, V, mA or A. 1 Gohm input impedance on 200 mV and 2 V scales. Field scalable from front panel to ±99,999 for use with external current shunts. Up to 60 conversions per second. Peak value display.

Suppliers

Company
Product
Description
Supplier Links
Laureate™ DC Voltage & Current Panel Meters -  - Panel Components & Systems, Inc.
Stanhope, NJ, USA
Laureate™ DC Voltage & Current Panel Meters
Laureate™ DC Voltage & Current Panel Meters
Laureate™ DC voltage and current panel meters with a DC signal conditioner board combine high accuracy with high read rate and a wide range of isolated output options for computer interface and control. Accuracy is 99.99% of full scale ±1 count. Used as a direct-reading DC voltmeter, the Laureate provides a full-scale readout of ±20,000 counts and six full-scale voltage ranges from 200.00 mV with 10 mV resolution to 600.0 V with 100 mV resolution. The 200.00 mV and 2.000 V ranges provide a high input impedance of 1 Gohm so as to minimize the load on the voltage signal. The maximum voltage which can be applied on the 20, 200 and 300 Vdc ranges is 600 Vac. Used as a DC ammeter, the Laureate provides a full-scale readout of ±20,000 counts and four full-scale direct-reading current ranges from 2.0000 mA with 0.1 mA resolution to 5.000 A with 1 mA resolution. The 5.000 A range measures the IR drop across a built-in 10 mW current shunt. Features: 0.2, 2, 20, 200, 300V & 600V ranges. 2, 20, 200 mA and 5A ranges. All ranges factory calibrated. 99.99% full scale accuracy. 4 1/2 digit resolution to ±19,999 for direct readout in mV, V, mA or A. 1 Gohm input impedance on 200 mV and 2 V scales. Field scalable from front panel to ±99,999 for use with external current shunts. Up to 60 conversions per second. Peak value display.

Laureate™ DC voltage and current panel meters with a DC signal conditioner board combine high accuracy with high read rate and a wide range of isolated output options for computer interface and control. Accuracy is 99.99% of full scale ±1 count.

Used as a direct-reading DC voltmeter, the Laureate provides a full-scale readout of ±20,000 counts and six full-scale voltage ranges from 200.00 mV with 10 mV resolution to 600.0 V with 100 mV resolution. The 200.00 mV and 2.000 V ranges provide a high input impedance of 1 Gohm so as to minimize the load on the voltage signal. The maximum voltage which can be applied on the 20, 200 and 300 Vdc ranges is 600 Vac.

Used as a DC ammeter, the Laureate provides a full-scale readout of ±20,000 counts and four full-scale direct-reading current ranges from 2.0000 mA with 0.1 mA resolution to 5.000 A with 1 mA resolution. The 5.000 A range measures the IR drop across a built-in 10 mW current shunt.

Features:

  • 0.2, 2, 20, 200, 300V & 600V ranges.
  • 2, 20, 200 mA and 5A ranges.
  • All ranges factory calibrated.
  • 99.99% full scale accuracy.
  • 4 1/2 digit resolution to ±19,999 for direct readout in mV, V, mA or A.
  • 1 Gohm input impedance on 200 mV and 2 V scales.
  • Field scalable from front panel to ±99,999 for use with external current shunts.
  • Up to 60 conversions per second.
  • Peak value display.
Supplier's Site

Technical Specifications

  Panel Components & Systems, Inc.
Product Category Digital Panel Meters
Product Name Laureate™ DC Voltage & Current Panel Meters
Display Type Numeric
Unlock Full Specs
to access all available technical data

Similar Products

Versatile 5-Channel Industrial Amplifier / Conditioner Instrument - TIO-3000 Load Cell Display - Transducer Techniques, LLC
Specs
Outputs Analog (optional feature)
Features Conditioning
Display Technology LED
View Details
 - Digital Panel Meters for Frequency, Rate, or Period Applications, L60000FR - Laurel Electronics LLC
Specs
Outputs Analog
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details
Panel Meters - PCE-DPD-U - Quarktwin Technology Ltd.
PCE Instruments / PCE Americas Inc.
Specs
Voltage Range 18 to 265 volts
Operating Temperature 32 to 131 F (0.0 to 55 C)
View Details
Multi Function Panel Meters - 8275401 - RS Components, Ltd.
Specs
Number Digits 4.0
Input Type Frequency; Frequency
Width 91.5 mm (3.6 inch)
View Details