PR electronics Programmable LED Indicator 5715

Description
Application Display for digital readout of current / voltage / resistance / temperature or 3-wire potentiometer signals. Process control with 4 pairs of potential-free change-over relays and analog output. For tank level control, with the possibility of customer linearization ensuring correct level measurement and control in non-linear tanks. Technical characteristics 4-digit LED indicator with 13.8 mm 14-segment characters. Max. display readout -1999...9999 with programmable decimal point and relay ON / OFF indication. All standard operational parameters can be adjusted to any application by way of the front function keys. When programming is carried out by way of a PC and the configuration program PReset, additional configuration options are available, such as customer-defined linearization and special input signals. Help texts in eight languages can be selected via a menu item. A menu item allows the user to minimize the installation test time for the relay outputs by activating / deactivating each relay independently of the input signal. Mounting / installation To be mounted in panel front. The included rubber packing must be mounted between the panel cutout hole and the display front to obtain a protection degree of IP65 (type 4X). For extra protection in extreme environments, PR5715 can be delivered with a specially designed splash-proof cover as accessory.
Datasheet
Description
Application Display for digital readout of current / voltage / resistance / temperature or 3-wire potentiometer signals. Process control with 4 pairs of potential-free change-over relays and analog output. For tank level control, with the possibility of customer linearization ensuring correct level measurement and control in non-linear tanks. Technical characteristics 4-digit LED indicator with 13.8 mm 14-segment characters. Max. display readout -1999...9999 with programmable decimal point and relay ON / OFF indication. All standard operational parameters can be adjusted to any application by way of the front function keys. When programming is carried out by way of a PC and the configuration program PReset, additional configuration options are available, such as customer-defined linearization and special input signals. Help texts in eight languages can be selected via a menu item. A menu item allows the user to minimize the installation test time for the relay outputs by activating / deactivating each relay independently of the input signal. Mounting / installation To be mounted in panel front. The included rubber packing must be mounted between the panel cutout hole and the display front to obtain a protection degree of IP65 (type 4X). For extra protection in extreme environments, PR5715 can be delivered with a specially designed splash-proof cover as accessory.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable LED Indicator - 5715 - PR electronics
San Diego, CA, USA
Programmable LED Indicator
5715
Programmable LED Indicator 5715
Application Display for digital readout of current / voltage / resistance / temperature or 3-wire potentiometer signals. Process control with 4 pairs of potential-free change-over relays and analog output. For tank level control, with the possibility of customer linearization ensuring correct level measurement and control in non-linear tanks. Technical characteristics 4-digit LED indicator with 13.8 mm 14-segment characters. Max. display readout -1999...9999 with programmable decimal point and relay ON / OFF indication. All standard operational parameters can be adjusted to any application by way of the front function keys. When programming is carried out by way of a PC and the configuration program PReset, additional configuration options are available, such as customer-defined linearization and special input signals. Help texts in eight languages can be selected via a menu item. A menu item allows the user to minimize the installation test time for the relay outputs by activating / deactivating each relay independently of the input signal. Mounting / installation To be mounted in panel front. The included rubber packing must be mounted between the panel cutout hole and the display front to obtain a protection degree of IP65 (type 4X). For extra protection in extreme environments, PR5715 can be delivered with a specially designed splash-proof cover as accessory.

Application
Display for digital readout of current / voltage / resistance / temperature or 3-wire potentiometer signals.
Process control with 4 pairs of potential-free change-over relays and analog output.
For tank level control, with the possibility of customer linearization ensuring correct level measurement and control in non-linear tanks.
Technical characteristics
4-digit LED indicator with 13.8 mm 14-segment characters. Max. display readout -1999...9999 with programmable decimal point and relay ON / OFF indication.
All standard operational parameters can be adjusted to any application by way of the front function keys. When programming is carried out by way of a PC and the configuration program PReset, additional configuration options are available, such as customer-defined linearization and special input signals.
Help texts in eight languages can be selected via a menu item.
A menu item allows the user to minimize the installation test time for the relay outputs by activating / deactivating each relay independently of the input signal.
Mounting / installation
To be mounted in panel front. The included rubber packing must be mounted between the panel cutout hole and the display front to obtain a protection degree of IP65 (type 4X). For extra protection in extreme environments, PR5715 can be delivered with a specially designed splash-proof cover as accessory.

Supplier's Site Datasheet

Technical Specifications

  PR electronics
Product Category Digital Panel Meters
Product Number 5715
Product Name Programmable LED Indicator
Outputs Analog; Relay
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
Number Digits 4.0
Display Technology LED
Display Colors Red
Unlock Full Specs
to access all available technical data

Similar Products

Multi Function Panel Meters - 7966875 - RS Components, Ltd.
Specs
Number Digits 4.0
Input Type AC Voltage; DC Voltage; AC Current; DC Current; Resistance; Temperature; Current, potentiometer signals, resistance, temperature, voltage
Width 91.5 mm (3.6 inch)
View Details
6 Digit LED Display Panel Meter - SANTEST GKS-01 - Exsenco, LLC
Specs
Outputs Parallel Communications (optional feature); Serial Communications
Features Adjustable Display; Alarms; Set Points
Display Type Numeric
View Details
Panel Meters - PCE-DPD-U - Quarktwin Technology Ltd.
PCE Instruments / PCE Americas Inc.
Specs
Voltage Range 18 to 265 volts
Operating Temperature 32 to 131 F (0.0 to 55 C)
View Details
830S1 Digital Indicator | Panel-mount Housing 96 x 48 mm - 830S1 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 96 mm (3.78 inch)
View Details