PR electronics Loop-powered LCD Indicator 5531B

Description
Application The 5531 indicator is powered by the 4 to 20 mA current loop and is easily scaled to display the correct process value. Because it does not require separate power wiring, the 5531 is perfect for remote display of process loops. The 5531B can be mounted in Ex Zone 0. Technical characteristics With a full measurement range of 3.6 to 23 mA, the 5531 is NAMUR NE43 compliant. The display can be push-button scaled to any range between -9999 to 9999, and reverse display action is possible. The LCD backlight can be set to half or full intensity for easy viewing in low light conditions. The display only requires 1.5 VDC, (75 ohm loop load), with the backlight turned off. The input is HART® transparent. The front push-buttons can be disabled to prevent unauthorized adjustment. Mounting / installation Once panel mounted with the included gasket, the 5531 provides IP65 ingress protection.
Datasheet
Description
Application The 5531 indicator is powered by the 4 to 20 mA current loop and is easily scaled to display the correct process value. Because it does not require separate power wiring, the 5531 is perfect for remote display of process loops. The 5531B can be mounted in Ex Zone 0. Technical characteristics With a full measurement range of 3.6 to 23 mA, the 5531 is NAMUR NE43 compliant. The display can be push-button scaled to any range between -9999 to 9999, and reverse display action is possible. The LCD backlight can be set to half or full intensity for easy viewing in low light conditions. The display only requires 1.5 VDC, (75 ohm loop load), with the backlight turned off. The input is HART® transparent. The front push-buttons can be disabled to prevent unauthorized adjustment. Mounting / installation Once panel mounted with the included gasket, the 5531 provides IP65 ingress protection.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Loop-powered LCD Indicator - 5531B - PR electronics
San Diego, CA, USA
Loop-powered LCD Indicator
5531B
Loop-powered LCD Indicator 5531B
Application The 5531 indicator is powered by the 4 to 20 mA current loop and is easily scaled to display the correct process value. Because it does not require separate power wiring, the 5531 is perfect for remote display of process loops. The 5531B can be mounted in Ex Zone 0. Technical characteristics With a full measurement range of 3.6 to 23 mA, the 5531 is NAMUR NE43 compliant. The display can be push-button scaled to any range between -9999 to 9999, and reverse display action is possible. The LCD backlight can be set to half or full intensity for easy viewing in low light conditions. The display only requires 1.5 VDC, (75 ohm loop load), with the backlight turned off. The input is HART® transparent. The front push-buttons can be disabled to prevent unauthorized adjustment. Mounting / installation Once panel mounted with the included gasket, the 5531 provides IP65 ingress protection.

Application
The 5531 indicator is powered by the 4 to 20 mA current loop and is easily scaled to display the correct process value.
Because it does not require separate power wiring, the 5531 is perfect for remote display of process loops.
The 5531B can be mounted in Ex Zone 0.
Technical characteristics
With a full measurement range of 3.6 to 23 mA, the 5531 is NAMUR NE43 compliant.
The display can be push-button scaled to any range between -9999 to 9999, and reverse display action is possible.
The LCD backlight can be set to half or full intensity for easy viewing in low light conditions.
The display only requires 1.5 VDC, (75 ohm loop load), with the backlight turned off.
The input is HART® transparent.
The front push-buttons can be disabled to prevent unauthorized adjustment.
Mounting / installation
Once panel mounted with the included gasket, the 5531 provides IP65 ingress protection.

Supplier's Site Datasheet

Technical Specifications

  PR electronics
Product Category Digital Panel Meters
Product Number 5531B
Product Name Loop-powered LCD Indicator
Character Size Larger than 0.56 (14.2mm)
Number Digits 4.0
Display Technology LCD
Current Range 0.0036 to 0.0230 amps
Input Type DC Current
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter - MA12-110V-CU - Altech Corp.
Specs
Display Technology LED
Current Range 50 to 5 amps
Frequency Range 45 to 65 Hz
View Details
4 suppliers
Digital Panel Meter - DPM-200 - BinMaster, Inc.
Specs
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
Number Digits 4.0
View Details
Multi Function Panel Meters - 434505 - RS Components, Ltd.
Specs
Input Type AC Voltage; DC Voltage; AC Current; DC Current; Frequency; Current, Frequency, Voltage
Depth 97.5 mm (3.84 inch)
View Details