PR electronics Programmable Frequency Indicator 5725

Description
Application The 5725 measures, scales, and displays frequency signals found in many process speed and flow rate applications. The indicator can measure the period of the frequency, useful for displaying the elapsed time between events. The 5725D has two SPDT setpoint contacts and a 0/4...20 mA output for process control. The installed display provides IP65 environmental sealing, and additional protection is provided by the optional 8335 splash proof cover. Technical characteristics 4-digit display with 13.8 mm high, 14-segment LED digits and adjustable decimal point. Indicator is scalable from -1999 to 9999. Scrolling help text makes programming easy. Customizable trigger levels allow measurement of nearly any pulse sensor. Built-in excitation source for measuring NPN, PNP, NAMUR and S0 sensors. Fast response time of 1 cycle + 100 ms, and excellent accuracy of better than 0.05% of selected range. The analog output current on the 5725D can be dampened from 0.1 to 60 seconds, and can handle up to 800 Ohms loop load. The 5725 meets NAMUR NE21 recommendations, for high performance in harsh EMC environments. High 2.3 kVAC galvanic isolation, and an excellent signal/noise ratio of > 60dB. Mounting / installation / programming Easy to mount 1/8 DIN (48x96 mm) panel meter with IP65 (type 4X) sealing. Approved for marine applications. Fully push-button programmable. Password-protected.
Datasheet
Description
Application The 5725 measures, scales, and displays frequency signals found in many process speed and flow rate applications. The indicator can measure the period of the frequency, useful for displaying the elapsed time between events. The 5725D has two SPDT setpoint contacts and a 0/4...20 mA output for process control. The installed display provides IP65 environmental sealing, and additional protection is provided by the optional 8335 splash proof cover. Technical characteristics 4-digit display with 13.8 mm high, 14-segment LED digits and adjustable decimal point. Indicator is scalable from -1999 to 9999. Scrolling help text makes programming easy. Customizable trigger levels allow measurement of nearly any pulse sensor. Built-in excitation source for measuring NPN, PNP, NAMUR and S0 sensors. Fast response time of 1 cycle + 100 ms, and excellent accuracy of better than 0.05% of selected range. The analog output current on the 5725D can be dampened from 0.1 to 60 seconds, and can handle up to 800 Ohms loop load. The 5725 meets NAMUR NE21 recommendations, for high performance in harsh EMC environments. High 2.3 kVAC galvanic isolation, and an excellent signal/noise ratio of > 60dB. Mounting / installation / programming Easy to mount 1/8 DIN (48x96 mm) panel meter with IP65 (type 4X) sealing. Approved for marine applications. Fully push-button programmable. Password-protected.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable Frequency Indicator - 5725 - PR electronics
San Diego, CA, USA
Programmable Frequency Indicator
5725
Programmable Frequency Indicator 5725
Application The 5725 measures, scales, and displays frequency signals found in many process speed and flow rate applications. The indicator can measure the period of the frequency, useful for displaying the elapsed time between events. The 5725D has two SPDT setpoint contacts and a 0/4...20 mA output for process control. The installed display provides IP65 environmental sealing, and additional protection is provided by the optional 8335 splash proof cover. Technical characteristics 4-digit display with 13.8 mm high, 14-segment LED digits and adjustable decimal point. Indicator is scalable from -1999 to 9999. Scrolling help text makes programming easy. Customizable trigger levels allow measurement of nearly any pulse sensor. Built-in excitation source for measuring NPN, PNP, NAMUR and S0 sensors. Fast response time of 1 cycle + 100 ms, and excellent accuracy of better than 0.05% of selected range. The analog output current on the 5725D can be dampened from 0.1 to 60 seconds, and can handle up to 800 Ohms loop load. The 5725 meets NAMUR NE21 recommendations, for high performance in harsh EMC environments. High 2.3 kVAC galvanic isolation, and an excellent signal/noise ratio of > 60dB. Mounting / installation / programming Easy to mount 1/8 DIN (48x96 mm) panel meter with IP65 (type 4X) sealing. Approved for marine applications. Fully push-button programmable. Password-protected.

Application
The 5725 measures, scales, and displays frequency signals found in many process speed and flow rate applications.
The indicator can measure the period of the frequency, useful for displaying the elapsed time between events.
The 5725D has two SPDT setpoint contacts and a 0/4...20 mA output for process control.
The installed display provides IP65 environmental sealing, and additional protection is provided by the optional 8335 splash proof cover.
Technical characteristics
4-digit display with 13.8 mm high, 14-segment LED digits and adjustable decimal point.
Indicator is scalable from -1999 to 9999.
Scrolling help text makes programming easy.
Customizable trigger levels allow measurement of nearly any pulse sensor.
Built-in excitation source for measuring NPN, PNP, NAMUR and S0 sensors.
Fast response time of 1 cycle + 100 ms, and excellent accuracy of better than 0.05% of selected range.
The analog output current on the 5725D can be dampened from 0.1 to 60 seconds, and can handle up to 800 Ohms loop load.
The 5725 meets NAMUR NE21 recommendations, for high performance in harsh EMC environments.
High 2.3 kVAC galvanic isolation, and an excellent signal/noise ratio of > 60dB.
Mounting / installation / programming
Easy to mount 1/8 DIN (48x96 mm) panel meter with IP65 (type 4X) sealing.
Approved for marine applications.
Fully push-button programmable.
Password-protected.

Supplier's Site Datasheet

Technical Specifications

  PR electronics
Product Category Digital Panel Meters
Product Number 5725
Product Name Programmable Frequency Indicator
Outputs Relay
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
Number Digits 4.0
Display Colors Red
Frequency Range 1.00E-3 to 50000 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter - MV507-110V-CU - Altech Corp.
Specs
Display Technology LCD
Voltage Range 50 to 516 volts
Frequency Range 60 Hz
View Details
2 suppliers
Digital Panel Meter - DPM-100 - BinMaster, Inc.
Specs
Display Type Combination
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
Number Digits 6.0
View Details
Multi Function Panel Meters - 559629 - RS Components, Ltd.
Specs
Number Digits 7.0
Depth 65 mm (2.56 inch)
View Details