PR electronics Programmable LED Indicator 5714

Description
Application Display for digital readout of current / voltage / resistance / temperature or potentiometer signals. Process control with 2 potential-free relays and / or analog output. For local readout in extremely wet atmospheres with a specially designed splash-proof cover. Technical characteristics 4-digit LED indicator with 13.8 mm 14-segment characters. Max. display readout -1999...9999 with programmable decimal point and relay ON / OFF indication. All standard operational parameters can be adjusted to any application by way of the front function keys. Help texts in eight languages can be selected via a menu item. PR5714 is available fully-configured according to specifications ready for process control and visualization. In versions with relay outputs the user can minimize the installation test time by activating / deactivating each relay independently of the input signal. Mounting / installation To be mounted in panel front. The included rubber packing must be mounted between the panel cutout hole and the display front to obtain a protection degree of IP65 (type 4X). For extra protection in extreme environments, PR5714 can be delivered with a specially designed splash-proof cover as accessory.
Datasheet
Description
Application Display for digital readout of current / voltage / resistance / temperature or potentiometer signals. Process control with 2 potential-free relays and / or analog output. For local readout in extremely wet atmospheres with a specially designed splash-proof cover. Technical characteristics 4-digit LED indicator with 13.8 mm 14-segment characters. Max. display readout -1999...9999 with programmable decimal point and relay ON / OFF indication. All standard operational parameters can be adjusted to any application by way of the front function keys. Help texts in eight languages can be selected via a menu item. PR5714 is available fully-configured according to specifications ready for process control and visualization. In versions with relay outputs the user can minimize the installation test time by activating / deactivating each relay independently of the input signal. Mounting / installation To be mounted in panel front. The included rubber packing must be mounted between the panel cutout hole and the display front to obtain a protection degree of IP65 (type 4X). For extra protection in extreme environments, PR5714 can be delivered with a specially designed splash-proof cover as accessory.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable LED Indicator - 5714 - PR electronics
San Diego, CA, USA
Programmable LED Indicator
5714
Programmable LED Indicator 5714
Application Display for digital readout of current / voltage / resistance / temperature or potentiometer signals. Process control with 2 potential-free relays and / or analog output. For local readout in extremely wet atmospheres with a specially designed splash-proof cover. Technical characteristics 4-digit LED indicator with 13.8 mm 14-segment characters. Max. display readout -1999...9999 with programmable decimal point and relay ON / OFF indication. All standard operational parameters can be adjusted to any application by way of the front function keys. Help texts in eight languages can be selected via a menu item. PR5714 is available fully-configured according to specifications ready for process control and visualization. In versions with relay outputs the user can minimize the installation test time by activating / deactivating each relay independently of the input signal. Mounting / installation To be mounted in panel front. The included rubber packing must be mounted between the panel cutout hole and the display front to obtain a protection degree of IP65 (type 4X). For extra protection in extreme environments, PR5714 can be delivered with a specially designed splash-proof cover as accessory.

Application
Display for digital readout of current / voltage / resistance / temperature or potentiometer signals.
Process control with 2 potential-free relays and / or analog output.
For local readout in extremely wet atmospheres with a specially designed splash-proof cover.
Technical characteristics
4-digit LED indicator with 13.8 mm 14-segment characters. Max. display readout -1999...9999 with programmable decimal point and relay ON / OFF indication.
All standard operational parameters can be adjusted to any application by way of the front function keys.
Help texts in eight languages can be selected via a menu item.
PR5714 is available fully-configured according to specifications ready for process control and visualization.
In versions with relay outputs the user can minimize the installation test time by activating / deactivating each relay independently of the input signal.
Mounting / installation
To be mounted in panel front. The included rubber packing must be mounted between the panel cutout hole and the display front to obtain a protection degree of IP65 (type 4X). For extra protection in extreme environments, PR5714 can be delivered with a specially designed splash-proof cover as accessory.

Supplier's Site Datasheet

Technical Specifications

  PR electronics
Product Category Digital Panel Meters
Product Number 5714
Product Name Programmable LED Indicator
Outputs Analog; Relay
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
Number Digits 4.0
Display Technology LED
Display Colors Red
Unlock Full Specs
to access all available technical data

Similar Products

Multi Function Panel Meters - 2887692 - RS Components, Ltd.
Specs
Number Digits 4.0
Input Type AC Voltage; DC Voltage; AC Current; DC Current; Voltage, Current
Width 46 mm (1.81 inch)
View Details
5 Digit LED Display Panel Meter - SANTEST DP-50-D - Exsenco, LLC
Specs
Features Adjustable Display; Alarms; Set Points
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details
Panel Meters - PCE-DPD-U - Quarktwin Technology Ltd.
PCE Instruments / PCE Americas Inc.
Specs
Voltage Range 18 to 265 volts
Operating Temperature 32 to 131 F (0.0 to 55 C)
View Details
830S2 Digital Indicator | Panel-mount Housing 144 x 72 mm - 830S2 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 144 mm (5.67 inch)
View Details