Baumer Ltd. Process Display PA203

Description
––Voltage input AC/DC up to 600 V ––Current input AC/DC up to 5 A ––Display range can be linearised ––LED display, 4 digits and programmable ––DIN housing 48 x 24 mm
Datasheet
Description
––Voltage input AC/DC up to 600 V ––Current input AC/DC up to 5 A ––Display range can be linearised ––LED display, 4 digits and programmable ––DIN housing 48 x 24 mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Process Display - PA203 - Baumer Ltd.
Southington, CT, USA
Process Display
PA203
Process Display PA203
––Voltage input AC/DC up to 600 V ––Current input AC/DC up to 5 A ––Display range can be linearised ––LED display, 4 digits and programmable ––DIN housing 48 x 24 mm

––Voltage input AC/DC up to 600 V
––Current input AC/DC up to 5 A
––Display range can be linearised
––LED display, 4 digits and programmable
––DIN housing 48 x 24 mm

Datasheet

Technical Specifications

  Baumer Ltd.
Product Category Digital Panel Meters
Product Number PA203
Product Name Process Display
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
Number Digits 4.0
Display Technology LED
Display Colors Red
Unlock Full Specs
to access all available technical data

Similar Products

Panel Meters - Counters, Hour Meters - PCE-N15O - ODG (Origin Data Global)
PCE Instruments / PCE Americas Inc.
Specs
Display Colors LED - Red Characters
View Details
2 suppliers
1/1-ch 200kHz Module Front Panel LAN-XI - UA-2117--011- - Hottinger Brüel & Kjær A/S
Specs
Outputs Voltage (+/- 10V)
Analog Input Channels 3
Input Type 200V condensor microphones
View Details
Digital Panel Meter - DPM-200 - BinMaster, Inc.
Specs
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
Number Digits 4.0
View Details
Digital Panel Meter - EM368-C-CU - Altech Corp.
Specs
Display Technology LCD
Voltage Range 11 to 519 volts
Frequency Range 45 to 65 Hz
View Details
3 suppliers