Baumer Ltd. Process Display PA200

Description
––Voltage input ±10 V, ±20 VDC, ±200 VDC ––Voltage input ±100 mVDC for measurements by external current shunt (precision resistor) ––Current input ±20 mA ––Display range can be linearised ––LED display, 4 digits and programmable ––DIN housing 48 x 24 mm
Datasheet
Description
––Voltage input ±10 V, ±20 VDC, ±200 VDC ––Voltage input ±100 mVDC for measurements by external current shunt (precision resistor) ––Current input ±20 mA ––Display range can be linearised ––LED display, 4 digits and programmable ––DIN housing 48 x 24 mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Process Display - PA200 - Baumer Ltd.
Southington, CT, USA
Process Display
PA200
Process Display PA200
––Voltage input ±10 V, ±20 VDC, ±200 VDC ––Voltage input ±100 mVDC for measurements by external current shunt (precision resistor) ––Current input ±20 mA ––Display range can be linearised ––LED display, 4 digits and programmable ––DIN housing 48 x 24 mm

––Voltage input ±10 V, ±20 VDC, ±200 VDC
––Voltage input ±100 mVDC for measurements by external current shunt (precision resistor)
––Current input ±20 mA
––Display range can be linearised
––LED display, 4 digits and programmable
––DIN housing 48 x 24 mm

Datasheet

Technical Specifications

  Baumer Ltd.
Product Category Digital Panel Meters
Product Number PA200
Product Name Process Display
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
Number Digits 4.0
Display Technology LED
Display Colors Red
Unlock Full Specs
to access all available technical data

Similar Products

 - DIN Digital Panel Meter for Batch Controller Pulse Input - Laurel Electronics LLC
Specs
Outputs Analog
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details
Digital Panel Meter - DPM-200 - BinMaster, Inc.
Specs
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
Number Digits 4.0
View Details
Multi Function Panel Meters - 559635 - RS Components, Ltd.
Specs
Number Digits 7.0
Depth 65 mm (2.56 inch)
View Details