PMC Engineering LLC Standard Medium Duty Linear Position Sensor for Motorsports KP15S Series

Description
The KP15S Standard Series of linear position sensors have a 0.59 in. square aluminum body and a stainless steel shaft. Designed to withstand the demanding environment using a proven conductive plastic track technology and multi fingered contacts the sensors offer high performance and reliability even under extreme temperature and vibration. Can be specified with a standard IP65 sealing rating or upgrade to a full IP67 version. Cable exit can be either forward or reverse. Typical application include: Damper Position - Throttle - Pedal - Aero Surface - Actuators Features Range 4" to 10" 0.59′ Square ±0.5% Linearity IP65 or IP67 Standard/Longer Version of KP15C
Description
The KP15S Standard Series of linear position sensors have a 0.59 in. square aluminum body and a stainless steel shaft. Designed to withstand the demanding environment using a proven conductive plastic track technology and multi fingered contacts the sensors offer high performance and reliability even under extreme temperature and vibration. Can be specified with a standard IP65 sealing rating or upgrade to a full IP67 version. Cable exit can be either forward or reverse. Typical application include: Damper Position - Throttle - Pedal - Aero Surface - Actuators Features Range 4" to 10" 0.59′ Square ±0.5% Linearity IP65 or IP67 Standard/Longer Version of KP15C

Suppliers

Company
Product
Description
Supplier Links
Standard Medium Duty Linear Position Sensor for Motorsports - KP15S Series - PMC Engineering LLC
Danbury, CT, USA
Standard Medium Duty Linear Position Sensor for Motorsports
KP15S Series
Standard Medium Duty Linear Position Sensor for Motorsports KP15S Series
The KP15S Standard Series of linear position sensors have a 0.59 in. square aluminum body and a stainless steel shaft. Designed to withstand the demanding environment using a proven conductive plastic track technology and multi fingered contacts the sensors offer high performance and reliability even under extreme temperature and vibration. Can be specified with a standard IP65 sealing rating or upgrade to a full IP67 version. Cable exit can be either forward or reverse. Typical application include: Damper Position - Throttle - Pedal - Aero Surface - Actuators Features Range 4" to 10" 0.59′ Square ±0.5% Linearity IP65 or IP67 Standard/Longer Version of KP15C

The KP15S Standard Series of linear position sensors have a 0.59 in. square aluminum body and a stainless steel shaft. Designed to withstand the demanding environment using a proven conductive plastic track technology and multi fingered contacts the sensors offer high performance and reliability even under extreme temperature and vibration. Can be specified with a standard IP65 sealing rating or upgrade to a full IP67 version. Cable exit can be either forward or reverse.

Typical application include: Damper Position - Throttle - Pedal - Aero Surface - Actuators

Features

  • Range 4" to 10"
  • 0.59″ Square
  • ±0.5% Linearity
  • IP65 or IP67
  • Standard/Longer Version of KP15C
Supplier's Site

Technical Specifications

  PMC Engineering LLC
Product Category Linear Position Sensors
Product Number KP15S Series
Product Name Standard Medium Duty Linear Position Sensor for Motorsports
Sensor Technology Linear Potentiometer
Body Shape Rectangular
Measurement Range 4 to 10 inch (102 to 254 mm)
Linearity 0.5000 ±% Full Scale
Repeatability 0.4000 mils (10.16 µm)
Unlock Full Specs
to access all available technical data

Similar Products

Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
Linear Measurement Solutions - Model TR1 Tru-Trac® - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Linear Encoder Speed 15240 mm/sec (36000 in/min)
View Details
Magnetic Encoders -  - Renishaw
Specs
Sensor Technology Linear Encoder
View Details
Specs
Sensor Technology Hall Effect Position Sensor
Body Shape Rectangular
Power Requirements DC Powered
View Details