PMC Engineering LLC Standard Lightduty Linear Position Sensor for Motorsports KP13S Series

Description
The KP13S Standard Series of linear position sensors have a 0.51 in. diameter aluminum body and a stainless steel shaft. Designed to withstand the demanding environment using a proven conductive plastic track technology and multi fingered contacts the sensors offer high performance and reliability even under extreme temperature and vibration. Can be specified with a standard IP65 sealing rating or upgrade to a full IP67 version. Cable exit can be either forward or reverse. Typical applications include; Damper Position - Throttle - Pedal - Aero Surface - Actuators Features Range 1" to 8" in 8 Model Ranges 0.51′ Diameter ±0.5% Linearity IP65 or IP67 Ruggedized Construction Long Life Standard/Longer Version of the KP13C
Description
The KP13S Standard Series of linear position sensors have a 0.51 in. diameter aluminum body and a stainless steel shaft. Designed to withstand the demanding environment using a proven conductive plastic track technology and multi fingered contacts the sensors offer high performance and reliability even under extreme temperature and vibration. Can be specified with a standard IP65 sealing rating or upgrade to a full IP67 version. Cable exit can be either forward or reverse. Typical applications include; Damper Position - Throttle - Pedal - Aero Surface - Actuators Features Range 1" to 8" in 8 Model Ranges 0.51′ Diameter ±0.5% Linearity IP65 or IP67 Ruggedized Construction Long Life Standard/Longer Version of the KP13C

Suppliers

Company
Product
Description
Supplier Links
Standard Lightduty Linear Position Sensor for Motorsports - KP13S Series - PMC Engineering LLC
Danbury, CT, USA
Standard Lightduty Linear Position Sensor for Motorsports
KP13S Series
Standard Lightduty Linear Position Sensor for Motorsports KP13S Series
The KP13S Standard Series of linear position sensors have a 0.51 in. diameter aluminum body and a stainless steel shaft. Designed to withstand the demanding environment using a proven conductive plastic track technology and multi fingered contacts the sensors offer high performance and reliability even under extreme temperature and vibration. Can be specified with a standard IP65 sealing rating or upgrade to a full IP67 version. Cable exit can be either forward or reverse. Typical applications include; Damper Position - Throttle - Pedal - Aero Surface - Actuators Features Range 1" to 8" in 8 Model Ranges 0.51′ Diameter ±0.5% Linearity IP65 or IP67 Ruggedized Construction Long Life Standard/Longer Version of the KP13C

The KP13S Standard Series of linear position sensors have a 0.51 in. diameter aluminum body and a stainless steel shaft. Designed to withstand the demanding environment using a proven conductive plastic track technology and multi fingered contacts the sensors offer high performance and reliability even under extreme temperature and vibration. Can be specified with a standard IP65 sealing rating or upgrade to a full IP67 version. Cable exit can be either forward or reverse.

Typical applications include; Damper Position - Throttle - Pedal - Aero Surface - Actuators

Features

  • Range 1" to 8" in 8 Model Ranges
  • 0.51″ Diameter
  • ±0.5% Linearity
  • IP65 or IP67
  • Ruggedized Construction
  • Long Life
  • Standard/Longer Version of the KP13C
Supplier's Site

Technical Specifications

  PMC Engineering LLC
Product Category Linear Position Sensors
Product Number KP13S Series
Product Name Standard Lightduty Linear Position Sensor for Motorsports
Sensor Technology Linear Potentiometer
Body Shape Cylindrical
Measurement Range 1 to 8 inch (25.4 to 203 mm)
Linearity 0.5000 ±% Full Scale
Repeatability 0.4000 mils (10.16 µm)
Unlock Full Specs
to access all available technical data

Similar Products

Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
Linear Measurement Solutions - Model LCE | Linear Cable Encoder - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 0.0 to 50 inch (0.0 to 1270 mm)
Resolution 0.0508 mm (0.0020 inches)
View Details
Interferometric Laser Encoders -  - Renishaw
Specs
Sensor Technology Linear Encoder
View Details
Position, Proximity, Speed (Modules) - 1882-1044458-ND - DigiKey
Specs
Operating Temperature -22 to 176 F (-30 to 80 C)
View Details