PMC Engineering LLC Miniature Linear Position Sensor for Motorsports KP94B Series

Description
KP94B Series of linear position sensors has 0.37 in. diameter aluminum body and stainless steel shaft with bearings at each end. Designed to withstand the demanding environment, using a proven conductive plastic track technology and multi-fingered contacts, these sensors offer high performance and reliability even under extreme temperature and vibration. Can be specified with a standard IP65 sealing rating or upgrade to a full IP67 version. Cable exit can be either forward or reverse. Features Range 0.5" to 7" in 8 Ranges 0.37′ Diameter Housing ±0.5% Linearity IP65 or IP67 Bearing Mountings Long Life Compact Design Note KP94P is the Pop-Joint Version
Description
KP94B Series of linear position sensors has 0.37 in. diameter aluminum body and stainless steel shaft with bearings at each end. Designed to withstand the demanding environment, using a proven conductive plastic track technology and multi-fingered contacts, these sensors offer high performance and reliability even under extreme temperature and vibration. Can be specified with a standard IP65 sealing rating or upgrade to a full IP67 version. Cable exit can be either forward or reverse. Features Range 0.5" to 7" in 8 Ranges 0.37′ Diameter Housing ±0.5% Linearity IP65 or IP67 Bearing Mountings Long Life Compact Design Note KP94P is the Pop-Joint Version

Suppliers

Company
Product
Description
Supplier Links
Miniature Linear Position Sensor for Motorsports - KP94B Series - PMC Engineering LLC
Danbury, CT, USA
Miniature Linear Position Sensor for Motorsports
KP94B Series
Miniature Linear Position Sensor for Motorsports KP94B Series
KP94B Series of linear position sensors has 0.37 in. diameter aluminum body and stainless steel shaft with bearings at each end. Designed to withstand the demanding environment, using a proven conductive plastic track technology and multi-fingered contacts, these sensors offer high performance and reliability even under extreme temperature and vibration. Can be specified with a standard IP65 sealing rating or upgrade to a full IP67 version. Cable exit can be either forward or reverse. Features Range 0.5" to 7" in 8 Ranges 0.37′ Diameter Housing ±0.5% Linearity IP65 or IP67 Bearing Mountings Long Life Compact Design Note KP94P is the Pop-Joint Version

KP94B Series of linear position sensors has 0.37 in. diameter aluminum body and stainless steel shaft with bearings at each end. Designed to withstand the demanding environment, using a proven conductive plastic track technology and multi-fingered contacts, these sensors offer high performance and reliability even under extreme temperature and vibration. Can be specified with a standard IP65 sealing rating or upgrade to a full IP67 version. Cable exit can be either forward or reverse.

Features

  • Range 0.5" to 7" in 8 Ranges
  • 0.37″ Diameter Housing
  • ±0.5% Linearity
  • IP65 or IP67
  • Bearing Mountings
  • Long Life
  • Compact Design
  • Note KP94P is the Pop-Joint Version
Supplier's Site

Technical Specifications

  PMC Engineering LLC
Product Category Linear Position Sensors
Product Number KP94B Series
Product Name Miniature Linear Position Sensor for Motorsports
Sensor Technology Linear Potentiometer
Body Shape Cylindrical
Measurement Range 0.5000 to 7 inch (12.7 to 178 mm)
Linearity 0.5000 ±% Full Scale
Repeatability 0.4000 mils (10.16 µm)
Unlock Full Specs
to access all available technical data

Similar Products

Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
Linear Measurement Solutions - Model TR1 Tru-Trac® - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Linear Encoder Speed 15240 mm/sec (36000 in/min)
View Details
Interferometric Laser Encoders -  - Renishaw
Specs
Sensor Technology Linear Encoder
View Details
Ultrasonic Sensor - 15917179 - Radwell International
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
View Details