PMC Engineering LLC Standard Heavy Duty Linear Position Sensor for Motorsports KP19S Series

Description
The KP19S Standard Series of linear position sensors have a 0.75 in. diameter aluminum body and a stainless steel shaft. Designed to withstand the demanding environment using a proven conductive plastic track technology and multi fingered contacts the sensors offer high performance and reliability even under extreme temperature and vibration. Can be specified with a standard IP65 sealing rating or upgrade to a full IP67 version. Cable exit can be either forward or reverse. Typical application include: Damper Position - Throttle - Pedal - Aero Surface - Actuators Features Range 1" to 18" 0.75′ Diameter ±0.5% Linearity IP65 or IP67 Note: There is no Compact Version of the KP19S
Description
The KP19S Standard Series of linear position sensors have a 0.75 in. diameter aluminum body and a stainless steel shaft. Designed to withstand the demanding environment using a proven conductive plastic track technology and multi fingered contacts the sensors offer high performance and reliability even under extreme temperature and vibration. Can be specified with a standard IP65 sealing rating or upgrade to a full IP67 version. Cable exit can be either forward or reverse. Typical application include: Damper Position - Throttle - Pedal - Aero Surface - Actuators Features Range 1" to 18" 0.75′ Diameter ±0.5% Linearity IP65 or IP67 Note: There is no Compact Version of the KP19S

Suppliers

Company
Product
Description
Supplier Links
Standard Heavy Duty Linear Position Sensor for Motorsports - KP19S Series - PMC Engineering LLC
Danbury, CT, USA
Standard Heavy Duty Linear Position Sensor for Motorsports
KP19S Series
Standard Heavy Duty Linear Position Sensor for Motorsports KP19S Series
The KP19S Standard Series of linear position sensors have a 0.75 in. diameter aluminum body and a stainless steel shaft. Designed to withstand the demanding environment using a proven conductive plastic track technology and multi fingered contacts the sensors offer high performance and reliability even under extreme temperature and vibration. Can be specified with a standard IP65 sealing rating or upgrade to a full IP67 version. Cable exit can be either forward or reverse. Typical application include: Damper Position - Throttle - Pedal - Aero Surface - Actuators Features Range 1" to 18" 0.75′ Diameter ±0.5% Linearity IP65 or IP67 Note: There is no Compact Version of the KP19S

The KP19S Standard Series of linear position sensors have a 0.75 in. diameter aluminum body and a stainless steel shaft. Designed to withstand the demanding environment using a proven conductive plastic track technology and multi fingered contacts the sensors offer high performance and reliability even under extreme temperature and vibration. Can be specified with a standard IP65 sealing rating or upgrade to a full IP67 version. Cable exit can be either forward or reverse.

Typical application include: Damper Position - Throttle - Pedal - Aero Surface - Actuators

Features

  • Range 1" to 18"
  • 0.75″ Diameter
  • ±0.5% Linearity
  • IP65 or IP67
  • Note: There is no Compact Version of the KP19S
Supplier's Site

Technical Specifications

  PMC Engineering LLC
Product Category Linear Position Sensors
Product Number KP19S Series
Product Name Standard Heavy Duty Linear Position Sensor for Motorsports
Sensor Technology Linear Potentiometer
Body Shape Cylindrical
Measurement Range 1 to 18 inch (25.4 to 457 mm)
Linearity 0.5000 ±% Full Scale
Repeatability 0.4000 mils (10.16 µm)
Unlock Full Specs
to access all available technical data

Similar Products

Position, Proximity, Speed (Modules) - 620-A31316LUCHTN-XY-S-SE-10TR-ND - DigiKey
Specs
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
2 suppliers
Incremental encoder: Series IER3-10000 L - Encoders Series IER3-10000 L optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details
Noncontact Linear Position / Displacement Sensor - digiVIT - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0100 to 1 inch (0.2540 to 25.4 mm)
View Details
Linear Incremental encoder - LR18 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Sensor Technology Linear Encoder
Measurement Range 80.32 inch (2040 mm)
Resolution 1.00E-4 to 0.0050 mm (3.94E-6 to 1.97E-4 inches)
View Details