PMC Engineering LLC Compact Lightduty Linear Position Sensor for Motorsports KP13C Series

Description
The KP13C Compact Series of linear position sensors have a 0.51 in. diameter aluminum body and a stainless steel shaft. Designed to withstand the demanding environment using a proven conductive plastic track technology and multi fingered contacts the sensors offer high performance and reliability even under extreme temperature and vibration. Can be specified with a standard IP65 sealing rating or upgrade to a full IP67 version. Cable exit can be either forward or reverse. Typical application include: Damper Position - Throttle - Pedal - Aero Surface - Actuators Features Range 1" to 7" in 7 Model Ranges 0.51′ Diameter ±0.5% Linearity IP65 or IP67 Ruggedized Construction Long Life Compact/Short Version of the KP13S
Description
The KP13C Compact Series of linear position sensors have a 0.51 in. diameter aluminum body and a stainless steel shaft. Designed to withstand the demanding environment using a proven conductive plastic track technology and multi fingered contacts the sensors offer high performance and reliability even under extreme temperature and vibration. Can be specified with a standard IP65 sealing rating or upgrade to a full IP67 version. Cable exit can be either forward or reverse. Typical application include: Damper Position - Throttle - Pedal - Aero Surface - Actuators Features Range 1" to 7" in 7 Model Ranges 0.51′ Diameter ±0.5% Linearity IP65 or IP67 Ruggedized Construction Long Life Compact/Short Version of the KP13S

Suppliers

Company
Product
Description
Supplier Links
Compact Lightduty Linear Position Sensor for Motorsports - KP13C Series - PMC Engineering LLC
Danbury, CT, USA
Compact Lightduty Linear Position Sensor for Motorsports
KP13C Series
Compact Lightduty Linear Position Sensor for Motorsports KP13C Series
The KP13C Compact Series of linear position sensors have a 0.51 in. diameter aluminum body and a stainless steel shaft. Designed to withstand the demanding environment using a proven conductive plastic track technology and multi fingered contacts the sensors offer high performance and reliability even under extreme temperature and vibration. Can be specified with a standard IP65 sealing rating or upgrade to a full IP67 version. Cable exit can be either forward or reverse. Typical application include: Damper Position - Throttle - Pedal - Aero Surface - Actuators Features Range 1" to 7" in 7 Model Ranges 0.51′ Diameter ±0.5% Linearity IP65 or IP67 Ruggedized Construction Long Life Compact/Short Version of the KP13S

The KP13C Compact Series of linear position sensors have a 0.51 in. diameter aluminum body and a stainless steel shaft. Designed to withstand the demanding environment using a proven conductive plastic track technology and multi fingered contacts the sensors offer high performance and reliability even under extreme temperature and vibration. Can be specified with a standard IP65 sealing rating or upgrade to a full IP67 version. Cable exit can be either forward or reverse.

Typical application include: Damper Position - Throttle - Pedal - Aero Surface - Actuators

Features

  • Range 1" to 7" in 7 Model Ranges
  • 0.51″ Diameter
  • ±0.5% Linearity
  • IP65 or IP67
  • Ruggedized Construction
  • Long Life
  • Compact/Short Version of the KP13S
Supplier's Site

Technical Specifications

  PMC Engineering LLC
Product Category Linear Position Sensors
Product Number KP13C Series
Product Name Compact Lightduty Linear Position Sensor for Motorsports
Sensor Technology Linear Potentiometer
Body Shape Cylindrical
Measurement Range 1 to 6 inch (25.4 to 152 mm)
Linearity 0.5000 ±% Full Scale
Repeatability 0.4000 mils (10.16 µm)
Unlock Full Specs
to access all available technical data

Similar Products

Ic, Hall Effect Switch, 3.2 Ma, 6-Mlp, Full Reel; Hall Effect Type Allegro Microsystems - 28X3340 - Newark, An Avnet Company
Specs
Sensor Technology Hall Effect Position Sensor
Operating Temperature -4 to ? F (-20 to ? C)
View Details
Incremental encoder: Series IERS3-500 L - Encoders Series IERS3-500 L optical Encoder, digital outputs, 3 channels 250 - 500 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details
Noncontact Position Sensor - OEM-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Sampling Frequency 50 kHz
View Details
Linear Incremental encoder - LR18 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Sensor Technology Linear Encoder
Measurement Range 80.32 inch (2040 mm)
Resolution 1.00E-4 to 0.0050 mm (3.94E-6 to 1.97E-4 inches)
View Details