PMC Engineering LLC Miniature Linear Position Sensor for Motorsports KP94P Series

Description
KP94P Series of Linear position sensors have a 0.37 in. diameter aluminum body and a stainless steel shaft with Pop-Joints at each end. Designed to withstand the demanding environment using a proven conductive plastic track technology and multi fingered contacts the sensors offer high performance and reliability even under extreme temperature and vibration. Can be specified with a standard IP65 sealing rating or upgrade to a full IP67 version. Cable exit can be either forward or reverse. Typical applications include: Damper Position - Throttle - Pedal - Aero Surface - Actuators Features Range 0.5" to 7" in 8 Ranges 0.37′ Diameter Housing ±0.5% Linearity IP67 Sealed Pop Joint Mountings Long Life Compact Design Note the KP94B is the bearing version
Description
KP94P Series of Linear position sensors have a 0.37 in. diameter aluminum body and a stainless steel shaft with Pop-Joints at each end. Designed to withstand the demanding environment using a proven conductive plastic track technology and multi fingered contacts the sensors offer high performance and reliability even under extreme temperature and vibration. Can be specified with a standard IP65 sealing rating or upgrade to a full IP67 version. Cable exit can be either forward or reverse. Typical applications include: Damper Position - Throttle - Pedal - Aero Surface - Actuators Features Range 0.5" to 7" in 8 Ranges 0.37′ Diameter Housing ±0.5% Linearity IP67 Sealed Pop Joint Mountings Long Life Compact Design Note the KP94B is the bearing version

Suppliers

Company
Product
Description
Supplier Links
Miniature Linear Position Sensor for Motorsports - KP94P Series - PMC Engineering LLC
Danbury, CT, USA
Miniature Linear Position Sensor for Motorsports
KP94P Series
Miniature Linear Position Sensor for Motorsports KP94P Series
KP94P Series of Linear position sensors have a 0.37 in. diameter aluminum body and a stainless steel shaft with Pop-Joints at each end. Designed to withstand the demanding environment using a proven conductive plastic track technology and multi fingered contacts the sensors offer high performance and reliability even under extreme temperature and vibration. Can be specified with a standard IP65 sealing rating or upgrade to a full IP67 version. Cable exit can be either forward or reverse. Typical applications include: Damper Position - Throttle - Pedal - Aero Surface - Actuators Features Range 0.5" to 7" in 8 Ranges 0.37′ Diameter Housing ±0.5% Linearity IP67 Sealed Pop Joint Mountings Long Life Compact Design Note the KP94B is the bearing version

KP94P Series of Linear position sensors have a 0.37 in. diameter aluminum body and a stainless steel shaft with Pop-Joints at each end. Designed to withstand the demanding environment using a proven conductive plastic track technology and multi fingered contacts the sensors offer high performance and reliability even under extreme temperature and vibration. Can be specified with a standard IP65 sealing rating or upgrade to a full IP67 version. Cable exit can be either forward or reverse.

Typical applications include: Damper Position - Throttle - Pedal - Aero Surface - Actuators

Features

  • Range 0.5" to 7" in 8 Ranges
  • 0.37″ Diameter Housing
  • ±0.5% Linearity
  • IP67 Sealed
  • Pop Joint Mountings
  • Long Life
  • Compact Design
  • Note the KP94B is the bearing version
Supplier's Site

Technical Specifications

  PMC Engineering LLC
Product Category Linear Position Sensors
Product Number KP94P Series
Product Name Miniature Linear Position Sensor for Motorsports
Sensor Technology Linear Potentiometer
Body Shape Cylindrical
Measurement Range 0.5000 to 7 inch (12.7 to 178 mm)
Linearity 0.5000 ±% Full Scale
Repeatability 0.4000 mils (10.16 µm)
Unlock Full Specs
to access all available technical data

Similar Products

Incremental encoder: Series IER3-10000 L - Encoders Series IER3-10000 L optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details
Noncontact Linear Position / Displacement Sensor - digiVIT - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0100 to 1 inch (0.2540 to 25.4 mm)
View Details
Sensor, Hall Effect Latch, 24V, Sot23W-3, Full Reel; Hall Effect Type Allegro Microsystems - 57P7563 - Newark, An Avnet Company
Specs
Sensor Technology Hall Effect Position Sensor
Operating Temperature -40 to ? F (-40 to ? C)
Output Current
View Details
Linear Incremental encoder - LR18 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Sensor Technology Linear Encoder
Measurement Range 80.32 inch (2040 mm)
Resolution 1.00E-4 to 0.0050 mm (3.94E-6 to 1.97E-4 inches)
View Details