State Safety & Compliance Datasheets for Flashlights
Flashlights are portable light sources that use battery, electrical, or mechanical power to illuminate an area or item for inspection.
Flashlights: Learn more
Product Name | Notes |
---|---|
"Made of unbreakable ABS material with a high-impact, K-Resin shroud and polycarbonate lens; submersible to 500'. Laser spot xenon lamp module cuts through smoke and fog, making it a perfect... | |
"Perfect solution for easily converting your flashlight into a high-visibility, colorful light wand. Fits all Bright Star 2D and 3D flashlights with lens ring stand-offs." | |
"Provides a concentrated close-quarter beam and up to 50,000 hours of usage. Features a polycarbonate resin body and lens with a Xenoy« polymer shroud and breakaway safety lanyard. Tail switch... | |
"Unbreakable Xenoy« resin flashlight is 4.09"" long with a laser spot xenon beam that cuts through water, smoke, fog and rain. Features shirt clip, (2) AAA batteries and light bender. | |
"Xenon bulb provides 13,000 candlepower and over 3-hours continuous burn time. Features push-button switch; pocket-sized to fit into helmet clip. Submersible to 100'. UL/CSAlisted Division 1 and 2, MSHA approved. | |
"Xenon bulb provides 50,000 candlepower and 5-hours continuous burn time. Features push-button switch, polycarbonate lens, key ring, belt clip and lanyard. Submersible to 100'. UL/CSA listed Division 1 and 2. |