"Provides a concentrated close-quarter beam and up to 50,000 hours of usage. Features a polycarbonate resin body and lens with a Xenoy« polymer shroud and breakaway safety lanyard. Tail switch operates with one hand. Four replaceable LR 44 alkaline coin cells (included) offer up to 130 hours of battery life. 1940C includes flashlight with batteries, a lock back pocket knife with stainless steel blade and composite handle with key ring. Packaged in clear case. Approvals: CE, UL Class 1, Division 1, IECex."
State Safety & Compliance | |
---|---|
Product Category | Flashlights |
Product Number | 1930C-YEL |
Product Name | L1 LED Flashlights > COLOR - Yellow > UOM - Each |